MilesTek Corporation GOLD DUAL RCA CABLE ASSY 12' 30-101-144

Description
GOLD DUAL RCA CABLE ASSY 12' - 30-101-144 Our custom assembly RCA Audio Cables allow you to connect your VCR, DVD player, satellite/cable receiver and other a/v equipment with ease. These cost conscious cables are of higher quality than most standard audio cables giving you crisp, clear sound for less. The connectors are color-coded for easy installation, identification, and provide excellent strain relief. Dual RCA Audio Cables are used to connect the composite audio signal from the left and right channels on your a/v equipment. Sold per/foot. Length: 12' Gender: M/M Connector Type: Gold terminals ensure long lasting, corrosion-free connections Designed for left and right stereo channels WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
GOLD DUAL RCA CABLE ASSY 12' - 30-101-144 Our custom assembly RCA Audio Cables allow you to connect your VCR, DVD player, satellite/cable receiver and other a/v equipment with ease. These cost conscious cables are of higher quality than most standard audio cables giving you crisp, clear sound for less. The connectors are color-coded for easy installation, identification, and provide excellent strain relief. Dual RCA Audio Cables are used to connect the composite audio signal from the left and right channels on your a/v equipment. Sold per/foot. Length: 12' Gender: M/M Connector Type: Gold terminals ensure long lasting, corrosion-free connections Designed for left and right stereo channels WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
GOLD DUAL RCA CABLE ASSY 12' - 30-101-144 - MilesTek Corporation
Denton, TX, United States
GOLD DUAL RCA CABLE ASSY 12'
30-101-144
GOLD DUAL RCA CABLE ASSY 12' 30-101-144
GOLD DUAL RCA CABLE ASSY 12' - 30-101-144 Our custom assembly RCA Audio Cables allow you to connect your VCR, DVD player, satellite/cable receiver and other a/v equipment with ease. These cost conscious cables are of higher quality than most standard audio cables giving you crisp, clear sound for less. The connectors are color-coded for easy installation, identification, and provide excellent strain relief. Dual RCA Audio Cables are used to connect the composite audio signal from the left and right channels on your a/v equipment. Sold per/foot. Length: 12' Gender: M/M Connector Type: Gold terminals ensure long lasting, corrosion-free connections Designed for left and right stereo channels WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

GOLD DUAL RCA CABLE ASSY 12' - 30-101-144 Our custom assembly RCA Audio Cables allow you to connect your VCR, DVD player, satellite/cable receiver and other a/v equipment with ease. These cost conscious cables are of higher quality than most standard audio cables giving you crisp, clear sound for less. The connectors are color-coded for easy installation, identification, and provide excellent strain relief. Dual RCA Audio Cables are used to connect the composite audio signal from the left and right channels on your a/v equipment.

  • Sold per/foot.
  • Length: 12'
  • Gender: M/M
  • Connector Type: Gold terminals ensure long lasting, corrosion-free connections
  • Designed for left and right stereo channels

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number 30-101-144
Product Name GOLD DUAL RCA CABLE ASSY 12'
Cable Length 12 ft (36.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details