MilesTek Corporation 78 ohm Twinaxial Cable (0.150" OD) 30-02003

Description
Note: All bulk cable is sold by the foot. No cutting charge. MilesTek Twinaxial Cable Blue Polyethylene jacket 78 ohm 1553B - 30-02003 The MilesTek 30-02003 is a standard lab-rated twinax cable for MIL-STD-1553B applications. It features a small diameter (0.150”). This cable is best used with MilesTek Connectors with part numbers ending in “-231”. It is RoHS compliant. For more information about this product, refer to the drawing tab, catalog tab, or give us a call – we are always glad to hear from you. 30-02003 Twinaxial Cable Blue jacket 78 ohm 1553B MilesTek For use on the following connectors: 10-06030-231 10-06033-231 10-06031-231 10-06032-231 10-06575-231 10-06570-231 10-06573-231 10-06574-231 10-06577-231 10-06579-231 10-07030-231 10-08030-231 10-09030-231. If you do not find the connector type you are looking for please call us, we are available to assist you.
Datasheet
Description
Note: All bulk cable is sold by the foot. No cutting charge. MilesTek Twinaxial Cable Blue Polyethylene jacket 78 ohm 1553B - 30-02003 The MilesTek 30-02003 is a standard lab-rated twinax cable for MIL-STD-1553B applications. It features a small diameter (0.150”). This cable is best used with MilesTek Connectors with part numbers ending in “-231”. It is RoHS compliant. For more information about this product, refer to the drawing tab, catalog tab, or give us a call – we are always glad to hear from you. 30-02003 Twinaxial Cable Blue jacket 78 ohm 1553B MilesTek For use on the following connectors: 10-06030-231 10-06033-231 10-06031-231 10-06032-231 10-06575-231 10-06570-231 10-06573-231 10-06574-231 10-06577-231 10-06579-231 10-07030-231 10-08030-231 10-09030-231. If you do not find the connector type you are looking for please call us, we are available to assist you.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
78 ohm Twinaxial Cable (0.150
Denton, TX, United States
78 ohm Twinaxial Cable (0.150" OD)
30-02003
78 ohm Twinaxial Cable (0.150" OD) 30-02003
Note: All bulk cable is sold by the foot. No cutting charge. MilesTek Twinaxial Cable Blue Polyethylene jacket 78 ohm 1553B - 30-02003 The MilesTek 30-02003 is a standard lab-rated twinax cable for MIL-STD-1553B applications. It features a small diameter (0.150”). This cable is best used with MilesTek Connectors with part numbers ending in “-231”. It is RoHS compliant. For more information about this product, refer to the drawing tab, catalog tab, or give us a call – we are always glad to hear from you. 30-02003 Twinaxial Cable Blue jacket 78 ohm 1553B MilesTek For use on the following connectors: 10-06030-231 10-06033-231 10-06031-231 10-06032-231 10-06575-231 10-06570-231 10-06573-231 10-06574-231 10-06577-231 10-06579-231 10-07030-231 10-08030-231 10-09030-231. If you do not find the connector type you are looking for please call us, we are available to assist you.

Note: All bulk cable is sold by the foot. No cutting charge.
MilesTek Twinaxial Cable Blue Polyethylene jacket 78 ohm 1553B - 30-02003
The MilesTek 30-02003 is a standard lab-rated twinax cable for MIL-STD-1553B applications. It features a small diameter (0.150”). This cable is best used with MilesTek Connectors with part numbers ending in “-231”. It is RoHS compliant. For more information about this product, refer to the drawing tab, catalog tab, or give us a call – we are always glad to hear from you.
30-02003 Twinaxial Cable Blue jacket 78 ohm 1553B MilesTek For use on the following connectors: 10-06030-231 10-06033-231 10-06031-231 10-06032-231 10-06575-231 10-06570-231 10-06573-231 10-06574-231 10-06577-231 10-06579-231 10-07030-231 10-08030-231 10-09030-231. If you do not find the connector type you are looking for please call us, we are available to assist you.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category Multiconductor Cables
Product Number 30-02003
Product Name 78 ohm Twinaxial Cable (0.150" OD)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0632453002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
PFA Insulated Cable, 125V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details