MilesTek Corporation M/M S VIDEO CABLE 50 29-100-600

Description
M/M S Video Cable 50' - 29-100-600 S-Video M-M 50' is the ideal component for connecting video equipment to ensure quality. S-Video cables protect delicate video signals from EMI and RFI. FEATURES: Low-Loss Fully-Shielded S-Video Cables Applications include home theater, DSS receivers, VCRs, DVRs/PVRs, camcorders, DVD players 4-Contact Mini-DIN Plug to Plug Gold Plated AWG28 Stranded Copper Center Conductors Two 95% Shielded Spiral-Wound Inner Conductors Fully Molded 5mm OD Flexible Black PVC Jacket WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
M/M S Video Cable 50' - 29-100-600 S-Video M-M 50' is the ideal component for connecting video equipment to ensure quality. S-Video cables protect delicate video signals from EMI and RFI. FEATURES: Low-Loss Fully-Shielded S-Video Cables Applications include home theater, DSS receivers, VCRs, DVRs/PVRs, camcorders, DVD players 4-Contact Mini-DIN Plug to Plug Gold Plated AWG28 Stranded Copper Center Conductors Two 95% Shielded Spiral-Wound Inner Conductors Fully Molded 5mm OD Flexible Black PVC Jacket WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
M/M S VIDEO CABLE 50 - 29-100-600 - MilesTek Corporation
Denton, TX, United States
M/M S VIDEO CABLE 50
29-100-600
M/M S VIDEO CABLE 50 29-100-600
M/M S Video Cable 50' - 29-100-600 S-Video M-M 50' is the ideal component for connecting video equipment to ensure quality. S-Video cables protect delicate video signals from EMI and RFI. FEATURES: Low-Loss Fully-Shielded S-Video Cables Applications include home theater, DSS receivers, VCRs, DVRs/PVRs, camcorders, DVD players 4-Contact Mini-DIN Plug to Plug Gold Plated AWG28 Stranded Copper Center Conductors Two 95% Shielded Spiral-Wound Inner Conductors Fully Molded 5mm OD Flexible Black PVC Jacket WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

M/M S Video Cable 50' - 29-100-600 S-Video M-M 50' is the ideal component for connecting video equipment to ensure quality. S-Video cables protect delicate video signals from EMI and RFI.

    FEATURES:
  • Low-Loss Fully-Shielded S-Video Cables
  • Applications include home theater, DSS receivers, VCRs, DVRs/PVRs, camcorders, DVD players
  • 4-Contact Mini-DIN Plug to Plug Gold Plated
  • AWG28 Stranded Copper Center Conductors
  • Two 95% Shielded Spiral-Wound Inner Conductors
  • Fully Molded
  • 5mm OD Flexible Black PVC Jacket

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number 29-100-600
Product Name M/M S VIDEO CABLE 50
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
M12 sensor cable Schmersal KA-0805 - 101207742 -  - Automation24, Inc.
Specs
Cable Length 10 ft (30.48 dm)
Connector Type M12 female (A coded)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Stacking Double Banana Plug to XK Mini-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details