MilesTek Corporation CAT6 550MHZ ETHERNET PATCH CORD WHITE 25 FT 26-262-300

Description
CAT6 550MHZ ETHERNET PATCH CORD WHITE 25 FT - PART# 26-262-300 Perfect for distributing data, voice and video, these 550MHz rated patch cables ensure you always have the necessary throughput to handle today's and tomorrow's bandwidth-intensive applications. This cable is designed to lpass 10/100/1000 Mbp traffic through a Gigabit network without latency from the physical layer. Constructed with a split boot to prevents unwanted network failures or cable snag during usage, and molded boot to help with strain relief. Features: Connector: 50-micron gold plated RJ-45 Male to Male Conductor: 24 AWG Stranded Copper Jacket: PVC Split Boot Protection from Snags Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Perfect for Gigabit, Fast Ethernet, and Ethernet applications Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
CAT6 550MHZ ETHERNET PATCH CORD WHITE 25 FT - PART# 26-262-300 Perfect for distributing data, voice and video, these 550MHz rated patch cables ensure you always have the necessary throughput to handle today's and tomorrow's bandwidth-intensive applications. This cable is designed to lpass 10/100/1000 Mbp traffic through a Gigabit network without latency from the physical layer. Constructed with a split boot to prevents unwanted network failures or cable snag during usage, and molded boot to help with strain relief. Features: Connector: 50-micron gold plated RJ-45 Male to Male Conductor: 24 AWG Stranded Copper Jacket: PVC Split Boot Protection from Snags Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Perfect for Gigabit, Fast Ethernet, and Ethernet applications Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
CAT6 550MHZ ETHERNET PATCH CORD WHITE 25 FT - 26-262-300 - MilesTek Corporation
Denton, TX, United States
CAT6 550MHZ ETHERNET PATCH CORD WHITE 25 FT
26-262-300
CAT6 550MHZ ETHERNET PATCH CORD WHITE 25 FT 26-262-300
CAT6 550MHZ ETHERNET PATCH CORD WHITE 25 FT - PART# 26-262-300 Perfect for distributing data, voice and video, these 550MHz rated patch cables ensure you always have the necessary throughput to handle today's and tomorrow's bandwidth-intensive applications. This cable is designed to lpass 10/100/1000 Mbp traffic through a Gigabit network without latency from the physical layer. Constructed with a split boot to prevents unwanted network failures or cable snag during usage, and molded boot to help with strain relief. Features: Connector: 50-micron gold plated RJ-45 Male to Male Conductor: 24 AWG Stranded Copper Jacket: PVC Split Boot Protection from Snags Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Perfect for Gigabit, Fast Ethernet, and Ethernet applications Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

CAT6 550MHZ ETHERNET PATCH CORD WHITE 25 FT - PART# 26-262-300 Perfect for distributing data, voice and video, these 550MHz rated patch cables ensure you always have the necessary throughput to handle today's and tomorrow's bandwidth-intensive applications. This cable is designed to lpass 10/100/1000 Mbp traffic through a Gigabit network without latency from the physical layer. Constructed with a split boot to prevents unwanted network failures or cable snag during usage, and molded boot to help with strain relief.

    Features:
  • Connector: 50-micron gold plated RJ-45 Male to Male
  • Conductor: 24 AWG Stranded Copper
  • Jacket: PVC
  • Split Boot Protection from Snags
  • Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Perfect for Gigabit, Fast Ethernet, and Ethernet applications

Revised 9/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number 26-262-300
Product Name CAT6 550MHZ ETHERNET PATCH CORD WHITE 25 FT
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details