MilesTek Corporation CAT5E 350MHZ ETHERNET PATCH CORD WHITE 25 FT SB 26-252-300

Description
CAT5E 350MHZ ETHERNET PATCH CORD WHITE 25' SB - PART# 26-252-300 New 350 MHz patch cords from MilesTek feature a patented split boot design. The split boot provides strain relief and eliminates snags without hampering the removal of the plug. This new boot design works perfectly in the high density patching as the width of the strain relief does not overlap the sides of the RJ 45 plug. FEATURES: 350 MHZ TIA/EIA 568A T568B Wired Unshielded Twisted Pair CM TYPE PVC Jacket 24 AWG 4 pair Stranded Core Copper 50 Micron Gold RJ45s w/Boots on Each End Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
CAT5E 350MHZ ETHERNET PATCH CORD WHITE 25' SB - PART# 26-252-300 New 350 MHz patch cords from MilesTek feature a patented split boot design. The split boot provides strain relief and eliminates snags without hampering the removal of the plug. This new boot design works perfectly in the high density patching as the width of the strain relief does not overlap the sides of the RJ 45 plug. FEATURES: 350 MHZ TIA/EIA 568A T568B Wired Unshielded Twisted Pair CM TYPE PVC Jacket 24 AWG 4 pair Stranded Core Copper 50 Micron Gold RJ45s w/Boots on Each End Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
CAT5E 350MHZ ETHERNET PATCH CORD WHITE 25 FT SB - 26-252-300 - MilesTek Corporation
Denton, TX, United States
CAT5E 350MHZ ETHERNET PATCH CORD WHITE 25 FT SB
26-252-300
CAT5E 350MHZ ETHERNET PATCH CORD WHITE 25 FT SB 26-252-300
CAT5E 350MHZ ETHERNET PATCH CORD WHITE 25' SB - PART# 26-252-300 New 350 MHz patch cords from MilesTek feature a patented split boot design. The split boot provides strain relief and eliminates snags without hampering the removal of the plug. This new boot design works perfectly in the high density patching as the width of the strain relief does not overlap the sides of the RJ 45 plug. FEATURES: 350 MHZ TIA/EIA 568A T568B Wired Unshielded Twisted Pair CM TYPE PVC Jacket 24 AWG 4 pair Stranded Core Copper 50 Micron Gold RJ45s w/Boots on Each End Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

CAT5E 350MHZ ETHERNET PATCH CORD WHITE 25' SB - PART# 26-252-300 New 350 MHz patch cords from MilesTek feature a patented split boot design. The split boot provides strain relief and eliminates snags without hampering the removal of the plug. This new boot design works perfectly in the high density patching as the width of the strain relief does not overlap the sides of the RJ 45 plug.

    FEATURES:
  • 350 MHZ
  • TIA/EIA 568A T568B Wired
  • Unshielded Twisted Pair
  • CM TYPE PVC Jacket
  • 24 AWG 4 pair Stranded Core Copper
  • 50 Micron Gold RJ45s w/Boots on Each End

Revised 9/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number 26-252-300
Product Name CAT5E 350MHZ ETHERNET PATCH CORD WHITE 25 FT SB
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Twisted Pair Test Cable to Stacking Banana Plugs - 3254 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details