MilesTek Corporation CORD CAT5E STRN YELLOW T568B 5 FT NB 26-206-60

Description
CORD CAT5e STRN Yellow T568B 5' NB - PART# 26-206-60 350Mhz CAT5e patch cords have 4-pair 24 AWG stranded conductors with PVC jacket in 8 colors. Conductors are wired to RJ45 plugs in accordance with T568B standard. Boots match cable color and offer cable strain relief. Custom length available. FEATURES: 75-foot gray, snagless, molded patch cable Designed for 10Base-T/100Base-T Ethernet and Token Ring Type 3 networks Fully supports Category 5E (enhanced) specifications Features RJ-45 standard connectors Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
CORD CAT5e STRN Yellow T568B 5' NB - PART# 26-206-60 350Mhz CAT5e patch cords have 4-pair 24 AWG stranded conductors with PVC jacket in 8 colors. Conductors are wired to RJ45 plugs in accordance with T568B standard. Boots match cable color and offer cable strain relief. Custom length available. FEATURES: 75-foot gray, snagless, molded patch cable Designed for 10Base-T/100Base-T Ethernet and Token Ring Type 3 networks Fully supports Category 5E (enhanced) specifications Features RJ-45 standard connectors Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
CORD CAT5E STRN YELLOW T568B 5 FT NB - 26-206-60 - MilesTek Corporation
Denton, TX, United States
CORD CAT5E STRN YELLOW T568B 5 FT NB
26-206-60
CORD CAT5E STRN YELLOW T568B 5 FT NB 26-206-60
CORD CAT5e STRN Yellow T568B 5' NB - PART# 26-206-60 350Mhz CAT5e patch cords have 4-pair 24 AWG stranded conductors with PVC jacket in 8 colors. Conductors are wired to RJ45 plugs in accordance with T568B standard. Boots match cable color and offer cable strain relief. Custom length available. FEATURES: 75-foot gray, snagless, molded patch cable Designed for 10Base-T/100Base-T Ethernet and Token Ring Type 3 networks Fully supports Category 5E (enhanced) specifications Features RJ-45 standard connectors Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

CORD CAT5e STRN Yellow T568B 5' NB - PART# 26-206-60 350Mhz CAT5e patch cords have 4-pair 24 AWG stranded conductors with PVC jacket in 8 colors. Conductors are wired to RJ45 plugs in accordance with T568B standard. Boots match cable color and offer cable strain relief. Custom length available.

    FEATURES:
  • 75-foot gray, snagless, molded patch cable
  • Designed for 10Base-T/100Base-T Ethernet and Token Ring Type 3 networks
  • Fully supports Category 5E (enhanced) specifications
  • Features RJ-45 standard connectors

Revised 9/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number 26-206-60
Product Name CORD CAT5E STRN YELLOW T568B 5 FT NB
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
ix Industrial IO Cable Assembly - NDHN5A2A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details