MilesTek Corporation CORD CAT5e STRN BLUE T568B 7 FT NB 26-201-84

Description
CORD CAT5e STRN Blue T568B 7' NB - PART# 26-201-84 350Mhz CAT5e patch cords have 4-pair 24 AWG stranded conductors with PVC jacket in 8 colors. Conductors are wired to RJ45 plugs in accordance with T568B standard. Boots match cable color and offer cable strain relief. Custom length available. FEATURES: 75-foot gray, snagless, molded patch cable Designed for 10Base-T/100Base-T Ethernet and Token Ring Type 3 networks Fully supports Category 5E (enhanced) specifications Features RJ-45 standard connectors Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
CORD CAT5e STRN Blue T568B 7' NB - PART# 26-201-84 350Mhz CAT5e patch cords have 4-pair 24 AWG stranded conductors with PVC jacket in 8 colors. Conductors are wired to RJ45 plugs in accordance with T568B standard. Boots match cable color and offer cable strain relief. Custom length available. FEATURES: 75-foot gray, snagless, molded patch cable Designed for 10Base-T/100Base-T Ethernet and Token Ring Type 3 networks Fully supports Category 5E (enhanced) specifications Features RJ-45 standard connectors Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
CORD CAT5e STRN BLUE T568B 7 FT NB - 26-201-84 - MilesTek Corporation
Denton, TX, United States
CORD CAT5e STRN BLUE T568B 7 FT NB
26-201-84
CORD CAT5e STRN BLUE T568B 7 FT NB 26-201-84
CORD CAT5e STRN Blue T568B 7' NB - PART# 26-201-84 350Mhz CAT5e patch cords have 4-pair 24 AWG stranded conductors with PVC jacket in 8 colors. Conductors are wired to RJ45 plugs in accordance with T568B standard. Boots match cable color and offer cable strain relief. Custom length available. FEATURES: 75-foot gray, snagless, molded patch cable Designed for 10Base-T/100Base-T Ethernet and Token Ring Type 3 networks Fully supports Category 5E (enhanced) specifications Features RJ-45 standard connectors Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

CORD CAT5e STRN Blue T568B 7' NB - PART# 26-201-84 350Mhz CAT5e patch cords have 4-pair 24 AWG stranded conductors with PVC jacket in 8 colors. Conductors are wired to RJ45 plugs in accordance with T568B standard. Boots match cable color and offer cable strain relief. Custom length available.

    FEATURES:
  • 75-foot gray, snagless, molded patch cable
  • Designed for 10Base-T/100Base-T Ethernet and Token Ring Type 3 networks
  • Fully supports Category 5E (enhanced) specifications
  • Features RJ-45 standard connectors

Revised 9/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number 26-201-84
Product Name CORD CAT5e STRN BLUE T568B 7 FT NB
Application Networking
Unlock Full Specs
to access all available technical data