Mile-X Equipment, Inc. Rivetier R2-4SEA 5' x 1' x 10' Automotive Tire Rack Adder WESR24SEA

Description
AUTOMOTIVE AUTOMOTIVE SINGLE ENTRY 4 TIER ADDER RiveTier Automotive Tire Rack Features • Starter and adder units available • Single Entry tire rack units come with hardware for attaching to wall; Double Entry tire rack units are freestanding • Horizontal angled support beams hold tires securely in place without bars or other locking devices • Standard color is gray; special colors available to match store decor • *Tire capacity is 8 tires per shelf level based on average tire size. Adder tire racks are bolted to an existing start unit. Double entry units consist of two racks bolted back to back.
Description
AUTOMOTIVE AUTOMOTIVE SINGLE ENTRY 4 TIER ADDER RiveTier Automotive Tire Rack Features • Starter and adder units available • Single Entry tire rack units come with hardware for attaching to wall; Double Entry tire rack units are freestanding • Horizontal angled support beams hold tires securely in place without bars or other locking devices • Standard color is gray; special colors available to match store decor • *Tire capacity is 8 tires per shelf level based on average tire size. Adder tire racks are bolted to an existing start unit. Double entry units consist of two racks bolted back to back.

Suppliers

Company
Product
Description
Supplier Links
Rivetier R2-4SEA 5' x 1' x 10' Automotive Tire Rack Adder - WESR24SEA - Mile-X Equipment, Inc.
Coldwater, OH, USA
Rivetier R2-4SEA 5' x 1' x 10' Automotive Tire Rack Adder
WESR24SEA
Rivetier R2-4SEA 5' x 1' x 10' Automotive Tire Rack Adder WESR24SEA
AUTOMOTIVE AUTOMOTIVE SINGLE ENTRY 4 TIER ADDER RiveTier Automotive Tire Rack Features • Starter and adder units available • Single Entry tire rack units come with hardware for attaching to wall; Double Entry tire rack units are freestanding • Horizontal angled support beams hold tires securely in place without bars or other locking devices • Standard color is gray; special colors available to match store decor • *Tire capacity is 8 tires per shelf level based on average tire size. Adder tire racks are bolted to an existing start unit. Double entry units consist of two racks bolted back to back.

AUTOMOTIVE AUTOMOTIVE SINGLE ENTRY 4 TIER ADDER

RiveTier Automotive Tire Rack Features

• Starter and adder units available

• Single Entry tire rack units come with hardware for attaching to wall; Double Entry tire rack units are freestanding

• Horizontal angled support beams hold tires securely in place without bars or other locking devices

• Standard color is gray; special colors available to match store decor

• *Tire capacity is 8 tires per shelf level based on average tire size. Adder tire racks are bolted to an existing start unit. Double entry units consist of two racks bolted back to back.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Industrial Shelving and Racking
Product Number WESR24SEA
Product Name Rivetier R2-4SEA 5' x 1' x 10' Automotive Tire Rack Adder
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2559140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 287 lbs (130 kg)
Depth 13.39 inch (340 mm)
View Details
Specialized storage - SRP0404 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details