Mile-X Equipment, Inc. Rivetier R2-3DES 5' x 3'6"' x 7' Automotive Tire Rack Starte WESR23DES

Description
RiveTier Automotive Tire Rack Features • Starter and adder units available • Single Entry tire rack units come with hardware for attaching to wall; Double Entry tire rack units are freestanding • Horizontal angled support beams hold tires securely in place without bars or other locking devices • Standard color is gray; special colors available to match store decor • *Tire capacity is 8 tires per shelf level based on average tire size. Adder tire racks are bolted to an existing start unit. Double entry units consist of two racks bolted back to back.
Description
RiveTier Automotive Tire Rack Features • Starter and adder units available • Single Entry tire rack units come with hardware for attaching to wall; Double Entry tire rack units are freestanding • Horizontal angled support beams hold tires securely in place without bars or other locking devices • Standard color is gray; special colors available to match store decor • *Tire capacity is 8 tires per shelf level based on average tire size. Adder tire racks are bolted to an existing start unit. Double entry units consist of two racks bolted back to back.

Suppliers

Company
Product
Description
Supplier Links
Rivetier R2-3DES 5' x 3'6
Coldwater, OH, USA
Rivetier R2-3DES 5' x 3'6"' x 7' Automotive Tire Rack Starte
WESR23DES
Rivetier R2-3DES 5' x 3'6"' x 7' Automotive Tire Rack Starte WESR23DES
RiveTier Automotive Tire Rack Features • Starter and adder units available • Single Entry tire rack units come with hardware for attaching to wall; Double Entry tire rack units are freestanding • Horizontal angled support beams hold tires securely in place without bars or other locking devices • Standard color is gray; special colors available to match store decor • *Tire capacity is 8 tires per shelf level based on average tire size. Adder tire racks are bolted to an existing start unit. Double entry units consist of two racks bolted back to back.

RiveTier Automotive Tire Rack Features

• Starter and adder units available

• Single Entry tire rack units come with hardware for attaching to wall; Double Entry tire rack units are freestanding

• Horizontal angled support beams hold tires securely in place without bars or other locking devices

• Standard color is gray; special colors available to match store decor

• *Tire capacity is 8 tires per shelf level based on average tire size. Adder tire racks are bolted to an existing start unit. Double entry units consist of two racks bolted back to back.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Industrial Shelving and Racking
Product Number WESR23DES
Product Name Rivetier R2-3DES 5' x 3'6"' x 7' Automotive Tire Rack Starte
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2658658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.07 inch (205 mm)
Width 10.47 inch (266 mm)
View Details
Shelving with sliding panels - SRE2C-GE870104 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Adjustable Racking System -  - Stanley Vidmar
Specs
Category Industrial
Type Shelving; Racking
Shelving/Racking Options Single Sided
View Details