Mile-X Equipment, Inc. Rivetier 2-SEST-5 5' x 2'9 x 8' Truck Tire Rack WES2SEST5

Description
TRUCK TIRE RACK SINGLE ENTRY 2 TIRE RiveTier Automotive Tire Rack Features • Starter and adder units available • Single Entry tire rack units come with hardware for attaching to wall; Double Entry tire rack units are freestanding • Horizontal angled support beams hold tires securely in place without bars or other locking devices • Standard color is gray; special colors available to match store decor • *Tire capacity is 8 tires per shelf level based on average tire size. Adder tire racks are bolted to an existing start unit. Double entry units consist of two racks bolted back to back. Truck Tire Rack RiveTier Truck Tire Rack Features • Stores 4 - 5 truck tires per shelf level • Heavy duty angled beams hold tires securely in place without bars or other locking devices • Beams adjustable on 1½" centers • Single entry and double entry tire racks available Standard Sizes Single Entry Tire Rack: 5' w x 2'9" d x 8' h Double Entry Tire Rack: 5' w x 5'7" d x 8' h Single Entry Tire Rack Model 2-SEST-5: Double Entry Tire Rack Model 2-DEST-
Description
TRUCK TIRE RACK SINGLE ENTRY 2 TIRE RiveTier Automotive Tire Rack Features • Starter and adder units available • Single Entry tire rack units come with hardware for attaching to wall; Double Entry tire rack units are freestanding • Horizontal angled support beams hold tires securely in place without bars or other locking devices • Standard color is gray; special colors available to match store decor • *Tire capacity is 8 tires per shelf level based on average tire size. Adder tire racks are bolted to an existing start unit. Double entry units consist of two racks bolted back to back. Truck Tire Rack RiveTier Truck Tire Rack Features • Stores 4 - 5 truck tires per shelf level • Heavy duty angled beams hold tires securely in place without bars or other locking devices • Beams adjustable on 1½" centers • Single entry and double entry tire racks available Standard Sizes Single Entry Tire Rack: 5' w x 2'9" d x 8' h Double Entry Tire Rack: 5' w x 5'7" d x 8' h Single Entry Tire Rack Model 2-SEST-5: Double Entry Tire Rack Model 2-DEST-

Suppliers

Company
Product
Description
Supplier Links
Rivetier 2-SEST-5 5' x 2'9 x 8' Truck Tire Rack - WES2SEST5 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Rivetier 2-SEST-5 5' x 2'9 x 8' Truck Tire Rack
WES2SEST5
Rivetier 2-SEST-5 5' x 2'9 x 8' Truck Tire Rack WES2SEST5
TRUCK TIRE RACK SINGLE ENTRY 2 TIRE RiveTier Automotive Tire Rack Features • Starter and adder units available • Single Entry tire rack units come with hardware for attaching to wall; Double Entry tire rack units are freestanding • Horizontal angled support beams hold tires securely in place without bars or other locking devices • Standard color is gray; special colors available to match store decor • *Tire capacity is 8 tires per shelf level based on average tire size. Adder tire racks are bolted to an existing start unit. Double entry units consist of two racks bolted back to back. Truck Tire Rack RiveTier Truck Tire Rack Features • Stores 4 - 5 truck tires per shelf level • Heavy duty angled beams hold tires securely in place without bars or other locking devices • Beams adjustable on 1½" centers • Single entry and double entry tire racks available Standard Sizes Single Entry Tire Rack: 5' w x 2'9" d x 8' h Double Entry Tire Rack: 5' w x 5'7" d x 8' h Single Entry Tire Rack Model 2-SEST-5: Double Entry Tire Rack Model 2-DEST-

TRUCK TIRE RACK SINGLE ENTRY 2 TIRE

RiveTier Automotive Tire Rack Features

• Starter and adder units available

• Single Entry tire rack units come with hardware for attaching to wall; Double Entry tire rack units are freestanding

• Horizontal angled support beams hold tires securely in place without bars or other locking devices

• Standard color is gray; special colors available to match store decor

• *Tire capacity is 8 tires per shelf level based on average tire size. Adder tire racks are bolted to an existing start unit. Double entry units consist of two racks bolted back to back.

Truck Tire Rack
RiveTier Truck Tire Rack Features • Stores 4 - 5 truck tires per shelf level • Heavy duty angled beams hold tires securely in place without bars or other locking devices • Beams adjustable on 1½" centers • Single entry and double entry tire racks available
Standard Sizes
Single Entry Tire Rack: 5' w x 2'9" d x 8' h
Double Entry Tire Rack: 5' w x 5'7" d x 8' h
Single Entry Tire Rack

Model 2-SEST-5:

Double Entry Tire Rack

Model 2-DEST-

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Industrial Shelving and Racking
Product Number WES2SEST5
Product Name Rivetier 2-SEST-5 5' x 2'9 x 8' Truck Tire Rack
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 1863319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Record storage - SRD8005S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details