Mile-X Equipment, Inc. TSI TC-720 Recycing Baler TSITC720

Description
TSI Recycling Baler Features: Equipped with a heavy-duty 4" diameter bore hydraulic cylinder that produces an extremely tight and heavy bale. Along with a surprisingly small footprint this unit is constructed of heavy-duty high strength steel and will give many years of service. With a chamber size of 42” x 22” x 56” and a cycle time of 35 seconds The versatile TC-720 Recycling Baler unit will fit your needs for many applications. Specifications: Width: 56" Length: 28" Height: 108" Weight: 1700 lbs Click Here for More Specifications For a video Showing the TC-720 in action Click Here Click Here for the TC-720 Parts List
Description
TSI Recycling Baler Features: Equipped with a heavy-duty 4" diameter bore hydraulic cylinder that produces an extremely tight and heavy bale. Along with a surprisingly small footprint this unit is constructed of heavy-duty high strength steel and will give many years of service. With a chamber size of 42” x 22” x 56” and a cycle time of 35 seconds The versatile TC-720 Recycling Baler unit will fit your needs for many applications. Specifications: Width: 56" Length: 28" Height: 108" Weight: 1700 lbs Click Here for More Specifications For a video Showing the TC-720 in action Click Here Click Here for the TC-720 Parts List

Suppliers

Company
Product
Description
Supplier Links
TSI TC-720 Recycing Baler - TSITC720 - Mile-X Equipment, Inc.
Coldwater, OH, USA
TSI TC-720 Recycing Baler
TSITC720
TSI TC-720 Recycing Baler TSITC720
TSI Recycling Baler Features: Equipped with a heavy-duty 4" diameter bore hydraulic cylinder that produces an extremely tight and heavy bale. Along with a surprisingly small footprint this unit is constructed of heavy-duty high strength steel and will give many years of service. With a chamber size of 42” x 22” x 56” and a cycle time of 35 seconds The versatile TC-720 Recycling Baler unit will fit your needs for many applications. Specifications: Width: 56" Length: 28" Height: 108" Weight: 1700 lbs Click Here for More Specifications For a video Showing the TC-720 in action Click Here Click Here for the TC-720 Parts List

TSI Recycling Baler

Features:

  • Equipped with a heavy-duty 4" diameter bore hydraulic cylinder that produces an extremely tight and heavy bale.
  • Along with a surprisingly small footprint this unit is constructed of heavy-duty high strength steel and will give many years of service.
  • With a chamber size of 42” x 22” x 56” and a cycle time of 35 seconds
  • The versatile TC-720 Recycling Baler unit will fit your needs for many applications.

Specifications:

  • Width: 56"
  • Length: 28"
  • Height: 108"
  • Weight: 1700 lbs
  • Click Here for More Specifications

For a video Showing the TC-720 in action Click Here

Click Here for the TC-720 Parts List

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Balers
Product Number TSITC720
Product Name TSI TC-720 Recycing Baler
Unlock Full Specs
to access all available technical data

Similar Products

Marathon Equipment Company
Specs
Applications Cans / Bottles; Fibrous Materials / Textiles; Metals; Paper / Corrugated; Plastics; Recycling; Scrap / Solid Waste; Wood Chips / Biomass
Special Features Container or Hopper; Shear / Cutter
Maximum Operating Force 198 tons (180 metric tons)
View Details
 - M42HD Vertical Baler - Harmony Enterprises, Inc.
Harmony Enterprises, Inc.
Specs
Applications Cans / Bottles; Recycling
Maximum Operating Force 20.68 tons (18.76 metric tons)
Cycle Time 37 seconds
View Details