Mile-X Equipment, Inc. TSI TC-15 Oil Filter Crusher TSITC15

Description
TSI TC-15 Oil Filter Crusher This TSI Filter Crusher ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! The workhorse of oil filter crushers with 38,000 lbs of crushing force! Our most popular model crushes up to 4 filters at a time or paint/solvent containers in the 9”x16” crush chamber. The door safety switch makes a safe operating unit for high-volume shops and fleet maintenance where EPA and recycling policies are in affect (110V or 220V models available). Holds approximately 12 gallons of oil (Dexron ATF). Specifications: Dimensions - 26" Wide x 36" Length x 72" Height Weight - 650 lbs. Click here for video of filter crusher in use
Description
TSI TC-15 Oil Filter Crusher This TSI Filter Crusher ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! The workhorse of oil filter crushers with 38,000 lbs of crushing force! Our most popular model crushes up to 4 filters at a time or paint/solvent containers in the 9”x16” crush chamber. The door safety switch makes a safe operating unit for high-volume shops and fleet maintenance where EPA and recycling policies are in affect (110V or 220V models available). Holds approximately 12 gallons of oil (Dexron ATF). Specifications: Dimensions - 26" Wide x 36" Length x 72" Height Weight - 650 lbs. Click here for video of filter crusher in use

Suppliers

Company
Product
Description
Supplier Links
TSI TC-15 Oil Filter Crusher - TSITC15 - Mile-X Equipment, Inc.
Coldwater, OH, USA
TSI TC-15 Oil Filter Crusher
TSITC15
TSI TC-15 Oil Filter Crusher TSITC15
TSI TC-15 Oil Filter Crusher This TSI Filter Crusher ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! The workhorse of oil filter crushers with 38,000 lbs of crushing force! Our most popular model crushes up to 4 filters at a time or paint/solvent containers in the 9”x16” crush chamber. The door safety switch makes a safe operating unit for high-volume shops and fleet maintenance where EPA and recycling policies are in affect (110V or 220V models available). Holds approximately 12 gallons of oil (Dexron ATF). Specifications: Dimensions - 26" Wide x 36" Length x 72" Height Weight - 650 lbs. Click here for video of filter crusher in use

TSI TC-15 Oil Filter Crusher

This TSI Filter Crusher ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!

The workhorse of oil filter crushers with 38,000 lbs of crushing force! Our most popular model crushes up to 4 filters at a time or paint/solvent containers in the 9”x16” crush chamber. The door safety switch makes a safe operating unit for high-volume shops and fleet maintenance where EPA and recycling policies are in affect (110V or 220V models available).

Holds approximately 12 gallons of oil (Dexron ATF).

Specifications:

  • Dimensions - 26" Wide x 36" Length x 72" Height
  • Weight - 650 lbs.

Click here for video of filter crusher in use

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Balers
Product Number TSITC15
Product Name TSI TC-15 Oil Filter Crusher
Unlock Full Specs
to access all available technical data

Similar Products

 - M30HD Vertical Baler - Harmony Enterprises, Inc.
Harmony Enterprises, Inc.
Specs
Applications Cans / Bottles; Recycling
Maximum Operating Force 20.68 tons (18.76 metric tons)
Cycle Time 37 seconds
View Details
EPS Foam Densification System - 1330DN - Sebright Products, Inc.
Specs
Applications EPS Foam
Maximum Operating Force 96 tons (87.09 metric tons)
View Details