TSI 711 Tire Truer
This TSI Tire Truer ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!
The 711 Amermac Tire Truer is designed to quickly and accurately true tires off the vehicle. One person can true a tire in as little as 5 minutes. The heavy duty 711 Amermac Tire Truer is designed to handle bus, truck, trailer, passenger car, and light truck applications. The 711 Amermac Tire Truer is designed with a built in profile follower, centering gauge and a simple to use master control panel. The Series 80 Adapter set for precision mounting of most domestic and foreign cars and light trucks is included. Additional adapter sets are available to fit most all applications. Optional Air Jack Ramp for one person mounting of tires and optional Automatic Cross Feed for automated truing are available.
Features: Built-in tire centering gauge Built-in profile follower Ball bearing blade motor with fixed shaft (cannot gouge tires) Automatic sharpening with manual override Ball bearing supported mandrel for static Tire radius gauge Minimum set up time - fast one man operation Console master control panel New safety blade guard Large wheel weight storage tray Flexible shaft work light Truck adapter optional Series 80 adapter kit precision mounting of domestic or foreign cars and light trucks
Benefits: Easy to merchandise Helps reduce the number of tires your business purchases Easily operated by anyone Reduces vibration caused by out of round tires Reduces wear-and-tear on front-end parts Adapter plates available to fit most automobile lug nut patterns
Available Options: Truck Adapters Air Jack Ramp Power Cross Feed Magnetic Test Weights Cones for Hub Mounting Hub Pilot Mounting Aluminum Adapters Adapter Plates that fit many older, rare automobiles.
Specifications: 60 hz., 110-115 V, Sin
TSI 711 Tire Truer
This TSI Tire Truer ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!
The 711 Amermac Tire Truer is designed to quickly and accurately true tires off the vehicle. One person can true a tire in as little as 5 minutes. The heavy duty 711 Amermac Tire Truer is designed to handle bus, truck, trailer, passenger car, and light truck applications. The 711 Amermac Tire Truer is designed with a built in profile follower, centering gauge and a simple to use master control panel. The Series 80 Adapter set for precision mounting of most domestic and foreign cars and light trucks is included. Additional adapter sets are available to fit most all applications. Optional Air Jack Ramp for one person mounting of tires and optional Automatic Cross Feed for automated truing are available.
Features:
- Built-in tire centering gauge
- Built-in profile follower
- Ball bearing blade motor with fixed shaft (cannot gouge tires)
- Automatic sharpening with manual override
- Ball bearing supported mandrel for static
- Tire radius gauge
- Minimum set up time - fast one man operation
- Console master control panel
- New safety blade guard
- Large wheel weight storage tray
- Flexible shaft work light
- Truck adapter optional
- Series 80 adapter kit precision mounting of domestic or foreign cars and light trucks
Benefits:
- Easy to merchandise
- Helps reduce the number of tires your business purchases
- Easily operated by anyone
- Reduces vibration caused by out of round tires
- Reduces wear-and-tear on front-end parts
- Adapter plates available to fit most automobile lug nut patterns
Available Options:
- Truck Adapters
- Air Jack Ramp
- Power Cross Feed
- Magnetic Test Weights
- Cones for Hub Mounting
- Hub Pilot Mounting Aluminum Adapters
- Adapter Plates that fit many older, rare automobiles.
Specifications: