MCX Multi-Coolant Exchangers MCX-2HD is MCX-2 for heavy-duty trucks. RTI coolant exchanger ships by truck and extra shipping charges will apply to ship to a non-commercial address
** Actual Product May Vary From Image Shown
One machine for the quickest, most complete exchange - for any type of antifreeze! MCX System Multiple Coolant Exchange (MCX) System for simple, rapid switching of one coolant type to another. Quick switching from traditional green antifreeze to Dex-Cool™ or others. The first machine to address modern coolant service needs! Comes standard with one 15 gallon waste tank and two 7.5 gallon fill tanks for two different antifreeze types. Additional tanks are available at a low cost. Extra Pumping Power Exchanges coolant in most vehicles in 1 to 3 minutes! The fastest service times in the industry. Superior Exchange Efficiency “Engine Off” operation, reverse flushing and extra pumping power provide the most complete coolant exchange. 92-98% singlepass average exchange: the industrys best! Removes contamination and particulates efficiently on a hot or cold vehicle from the engine block, water core, water pump, hoses and radiator. Easy Operation Simple controls and quick coupler connection system make operation extremely fast, clean and easy. Simple connection to upper radiator hose with universal step adapters. Absolutely no hose cutting. Coolant Handling Expertise RTIs global company supplies the equipment that fills new vehicles with coolant and other fluids in some of the most advanced automotive assembly plants around the world. Use our experience to speed your coolant service and increase your profits! Lifetime Product Support Full product testing before shipment, lifetime toll-free technical assistance, a comprehensive one year warranty and 200+ service centers maximize your productivity and minimize your operation costs. Four Models: MCX-1, MCX-2, MCX-2F and MCX-2HD Identical except that the MCX-2 adds the features of system pressure test and “hot car” radiator cap pressure relief. MCX-2F adds Flush By-Pass Loop and Flow Indication to MCX-2. MCX-2HD is MCX-2 for heavy-duty trucks.
MCX-1 P/N 470-80008-00 MCX-2 P/N 470-80009-00
MCX Multi-Coolant Exchangers
MCX-2HD is MCX-2 for heavy-duty trucks.
RTI coolant exchanger ships by truck and extra shipping charges will apply to ship to a non-commercial address
** Actual Product May Vary From Image Shown
One machine for the quickest, most complete exchange - for any type of antifreeze!
- MCX System
- Multiple Coolant Exchange (MCX) System for simple, rapid switching of one coolant type to another. Quick switching from traditional green antifreeze to Dex-Cool™ or others. The first machine to address modern coolant service needs! Comes standard with one 15 gallon waste tank and two 7.5 gallon fill tanks for two different antifreeze types. Additional tanks are available at a low cost.
- Extra Pumping Power
Exchanges coolant in most vehicles in 1 to 3 minutes! The fastest service times in the industry.
- Superior Exchange Efficiency
“Engine Off” operation, reverse flushing and extra pumping power provide the most complete coolant exchange. 92-98% singlepass average exchange: the industrys best! Removes contamination and particulates efficiently on a hot or cold vehicle from the engine block, water core, water pump, hoses and radiator.
- Easy Operation
Simple controls and quick coupler connection system make operation extremely fast, clean and easy. Simple connection to upper radiator hose with universal step adapters. Absolutely no hose cutting.
- Coolant Handling Expertise
RTIs global company supplies the equipment that fills new vehicles with coolant and other fluids in some of the most advanced
automotive assembly plants around the world. Use our experience to speed your coolant service and increase your profits!
- Lifetime Product Support
Full product testing before shipment, lifetime toll-free technical assistance, a comprehensive one year warranty and 200+ service centers maximize your productivity and minimize your operation costs.
- Four Models: MCX-1, MCX-2, MCX-2F and MCX-2HD
Identical except that the MCX-2 adds the features of system pressure test and “hot car” radiator cap pressure relief. MCX-2F adds Flush By-Pass Loop and Flow Indication to MCX-2. MCX-2HD is MCX-2 for heavy-duty trucks.
MCX-1 P/N 470-80008-00
MCX-2 P/N 470-80009-00