Robinair recovery unit ships by truck and extra shipping charges will apply to ship to a non-commercial address
The 17800B recovers, recycles, evacuates and recharges -- all in one fast, continuous operation through one hook-up. It's ideal for refrigerated trailers, buses, RV's, and other vehicles that use more than one refrigerant.
The Cool-Tech Multi is also great for fleet maintenance, covering, a variety of makes and models since it has R-12 and R-134a capabilities. In-plant maintenance departments will find it can handle the different types of refrigerants used in various systems.
Features:
Recovers, Recycles, Evacuates and Recharges R-12, R-134a R-22, R-502 M and HP Blends - and many more! Proven Technology simplifies service!
Microprocessor: Controls functions; prompts lead you through programming and also signal when it's time to change the filter-drier, vacuum pump oil and compressor oil.
Float Chamber: Automatically adjusts from liquid to vapor for most efficient recovery. Electronic Scale: Makes it simple to recharge to factory specifications; also weighs recovered refrigerant and provides tank overfill protection.
Cool-Tech Vacuum Pump: 6 CFM has the capacity to thoroughly evacuate system, readying it for recharging. Versatility for many types of systems!
Lockout Panel: Prevents mixing of refrigerants; slides to one side for 1/4" fitings and to the other for 1/2" Acme fittings.
Single Pass Recycling: Makes an initial pass through the filter-drier; additional recycling can be programmed in case of compressor burn-out, other conditions.
Heavy Duty Filter-Drier: Removes moisture and acid from the refrigerant; can handle up to 300 pounds between changeovers.
Comes with two 50 pound tanks, one with 1/4" fittings and the other with 1/2" Acme fitings. Also three sets of charging hoses are included - one for R-12, one for automotive R-134a (with field service couplers), and one for other refrigerants using 1/4" SAE fittings.
Specifications: Voltage: 115V 60 Hz Tanks: Two 50 lb (23 kg) refillable Operating Range: 50 degree to 105 degree fahrenheit (11 degree to 41 degree celsius) Recovery Rate: Vapor - 1/2 lb/min. (.02 kg/min); Liquid - 4 lbs./min. (1.8kg/min) Recycling Rate: 4 lbs/min.(1.8 kg/min.)flow rate Recycling Filter-Drier: 1150 g XH-9 Pump Free Air Displacement: 6 cfm (142 L/m) at 50 Hz Dimensions: 47" H x 26" W x 30" D (119 cm x 66 cm x 77 cm) Weight: 256lbs (116 kg) without tank
Robinair recovery unit ships by truck and extra shipping charges will apply to ship to a non-commercial address
The 17800B recovers, recycles, evacuates and recharges -- all in one fast, continuous operation through one hook-up. It's ideal for refrigerated trailers, buses, RV's, and other vehicles that use more than one refrigerant.
The Cool-Tech Multi is also great for fleet maintenance, covering, a variety of makes and models since it has R-12 and R-134a capabilities. In-plant maintenance departments will find it can handle the different types of refrigerants used in various systems.
Features:
- Recovers, Recycles, Evacuates and Recharges R-12, R-134a R-22, R-502 M and HP Blends - and many more!
Proven Technology simplifies service!
- Microprocessor: Controls functions; prompts lead you through programming and also signal when it's time to change the filter-drier, vacuum pump oil and compressor oil.
- Float Chamber: Automatically adjusts from liquid to vapor for most efficient recovery.
Electronic Scale: Makes it simple to recharge to factory specifications; also weighs recovered refrigerant and provides tank overfill protection.
- Cool-Tech Vacuum Pump: 6 CFM has the capacity to thoroughly evacuate system, readying it for recharging.
Versatility for many types of systems!
- Lockout Panel: Prevents mixing of refrigerants; slides to one side for 1/4" fitings and to the other for 1/2" Acme fittings.
- Single Pass Recycling: Makes an initial pass through the filter-drier; additional recycling can be programmed in case of compressor burn-out, other conditions.
- Heavy Duty Filter-Drier: Removes moisture and acid from the refrigerant; can handle up to 300 pounds between changeovers.
- Comes with two 50 pound tanks, one with 1/4" fittings and the other with 1/2" Acme fitings. Also three sets of charging hoses are included - one for R-12, one for automotive R-134a (with field service couplers), and one for other refrigerants using 1/4" SAE fittings.
Specifications:
Voltage: 115V 60 Hz
Tanks: Two 50 lb (23 kg) refillable
Operating Range: 50 degree to 105 degree fahrenheit (11 degree to 41 degree celsius)
Recovery Rate: Vapor - 1/2 lb/min. (.02 kg/min); Liquid - 4 lbs./min. (1.8kg/min)
Recycling Rate: 4 lbs/min.(1.8 kg/min.)flow rate
Recycling Filter-Drier: 1150 g XH-9
Pump Free Air Displacement: 6 cfm (142 L/m) at 50 Hz
Dimensions: 47" H x 26" W x 30" D (119 cm x 66 cm x 77 cm)
Weight: 256lbs (116 kg) without tank