Posi-Lock PM4 Manual Puller Set
The POSI LOCK line of quality manual gear and bearing pullers sets new standards for quickness, ease and convenience. With POSI LOCK, its strictly a one-man operation. The T-handle and Cage® control the jaws at all times. This means that the opening, closing, locking and aligning of the jaws is all done automatically by simply turning the T-handle.
PM4 Manual Puller Set Includes: 5 to 20 Ton Capacity 1-Model 104, 3 Jaw 4", 5 Ton 1-Model 106, 3 Jaw 6", 10 Ton 1-Model 206, 2 Jaw 6", 6 Ton 1-Model 110, 3 Jaw 10", 20 Ton 1-P4 Tip Protector 2-P6 Tip Protector 1-P10 Tip Protector 1-Tool Board and Accessories
Posi Lock Advantages: 1. Rolled center bolt threads are designed for less effort when applying high torque. 2. Heat-treated tips. 3. T-handle locks jaws precisely where you set them. 4. Slim tapered jaws allow for better gripping and easier access in tight spots. 5. Safety Cage® guides jaws for fast set-up, solid contact and superior safety. 6. Nut recessed to avoid mushrooming and disfiguring from impact. 7. Leverage up front for positive grip, vise-like power and no slippage. 8. Tip protectors and optional bolt extenders create a live center to fit on the center bolt for additional protection and added reach.
Posi-Lock PM4 Manual Puller Set
The POSI LOCK line of quality manual gear and bearing pullers sets new standards for quickness, ease and convenience. With POSI LOCK, its strictly a one-man operation. The T-handle and Cage® control the jaws at all times. This means that the opening, closing, locking and aligning of the jaws is all done automatically by simply turning the T-handle.
PM4 Manual Puller Set Includes:
5 to 20 Ton Capacity
- 1-Model 104, 3 Jaw 4", 5 Ton
- 1-Model 106, 3 Jaw 6", 10 Ton
- 1-Model 206, 2 Jaw 6", 6 Ton
- 1-Model 110, 3 Jaw 10", 20 Ton
- 1-P4 Tip Protector
- 2-P6 Tip Protector
- 1-P10 Tip Protector
- 1-Tool Board and Accessories
Posi Lock Advantages:
1. Rolled center bolt threads are designed for less effort when applying high torque.
2. Heat-treated tips.
3. T-handle locks jaws precisely where you set them.
4. Slim tapered jaws allow for better gripping and easier access in tight spots.
5. Safety Cage® guides jaws for fast set-up, solid contact and superior safety.
6. Nut recessed to avoid mushrooming and disfiguring from impact.
7. Leverage up front for positive grip, vise-like power and no slippage.
8. Tip protectors and optional bolt extenders create a live center to fit on the center bolt for additional protection and added reach.