Mile-X Equipment, Inc. OTC 3176 Smart Battery Charger and Maintainer OTC3176

Description
OTC 3176 Smart Battery Charger and Maintainer The 3176 utilizes a patented 5-stage automatic 5 amp charging system to quickly and efficiently charge a 12V battery while also extending its life. The automatic power switch feature will give the technician complete confidence that they are not damaging the battery by automatically switching to float mode once the battery is completely charged. This switching technology also helps to restore batteries that are slightly sulfated. Features: Maintains the battery charge level during vehicle ECM re-programming Charges deep discharged batteries in about 12 hours Maintains the battery charge level if the vehicle or the battery needs to be stored for an extended period of time Switches to float mode after the battery is completely charged Utilizes switching technology which helps restore batteries that are slightly sulfated Easy to read LED lights to show the status of charging and battery condition Microprocessor controlled pulse charger LED indicator lights: Red & Green Light weight, Small package
Description
OTC 3176 Smart Battery Charger and Maintainer The 3176 utilizes a patented 5-stage automatic 5 amp charging system to quickly and efficiently charge a 12V battery while also extending its life. The automatic power switch feature will give the technician complete confidence that they are not damaging the battery by automatically switching to float mode once the battery is completely charged. This switching technology also helps to restore batteries that are slightly sulfated. Features: Maintains the battery charge level during vehicle ECM re-programming Charges deep discharged batteries in about 12 hours Maintains the battery charge level if the vehicle or the battery needs to be stored for an extended period of time Switches to float mode after the battery is completely charged Utilizes switching technology which helps restore batteries that are slightly sulfated Easy to read LED lights to show the status of charging and battery condition Microprocessor controlled pulse charger LED indicator lights: Red & Green Light weight, Small package

Suppliers

Company
Product
Description
Supplier Links
OTC 3176 Smart Battery Charger and Maintainer - OTC3176 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 3176 Smart Battery Charger and Maintainer
OTC3176
OTC 3176 Smart Battery Charger and Maintainer OTC3176
OTC 3176 Smart Battery Charger and Maintainer The 3176 utilizes a patented 5-stage automatic 5 amp charging system to quickly and efficiently charge a 12V battery while also extending its life. The automatic power switch feature will give the technician complete confidence that they are not damaging the battery by automatically switching to float mode once the battery is completely charged. This switching technology also helps to restore batteries that are slightly sulfated. Features: Maintains the battery charge level during vehicle ECM re-programming Charges deep discharged batteries in about 12 hours Maintains the battery charge level if the vehicle or the battery needs to be stored for an extended period of time Switches to float mode after the battery is completely charged Utilizes switching technology which helps restore batteries that are slightly sulfated Easy to read LED lights to show the status of charging and battery condition Microprocessor controlled pulse charger LED indicator lights: Red & Green Light weight, Small package

OTC 3176 Smart Battery Charger and Maintainer

The 3176 utilizes a patented 5-stage automatic 5 amp charging system to quickly and efficiently charge a 12V battery while also extending its life. The automatic power switch feature will give the technician complete confidence that they are not damaging the battery by automatically switching to float mode once the battery is completely charged. This switching technology also helps to restore batteries that are slightly sulfated.

Features:

  • Maintains the battery charge level during vehicle ECM re-programming
  • Charges deep discharged batteries in about 12 hours
  • Maintains the battery charge level if the vehicle or the battery needs to be stored for an extended period of time
  • Switches to float mode after the battery is completely charged
  • Utilizes switching technology which helps restore batteries that are slightly sulfated
  • Easy to read LED lights to show the status of charging and battery condition
  • Microprocessor controlled pulse charger
  • LED indicator lights: Red & Green
  • Light weight, Small package
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Battery Chargers
Product Number OTC3176
Product Name OTC 3176 Smart Battery Charger and Maintainer
Unlock Full Specs
to access all available technical data

Similar Products

Lithium SAFEFlex Chargers | FBC Series - FBC-3002 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 amps
View Details
Base station - tc78ex-ni-base-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Time 1.5 hours
View Details
Ac Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details