Mile-X Equipment, Inc. OTC 1981 Truck Pinion Locknut Socket OTC1981

Description
OTC 1981 2-1/2" Pinion Socket *** Actual Product May Differ From Image Shown *** We've designed and built these sockets to have the correct clearance for yoke and locknut assemblies on a variety of truck transmissions and differentials. The sockets have 3" of usable depth and are 4" long. Using the right tools saves time and effort, eliminating the need to destroy standard sockets by grinding them down to fit tight pinion clearances. Features: Sockets have 3" of useable depth 4" overall length Eliminates modifying standard socket to provide necessary clearance Opening Size of 2½", ¾" drive, 6 point socket Designed for use with ¾" square drive manual tools only Resists rounding out Made of High Strength Steel Note: Use sockets with ¾" square-drive, manually powered handles only. Warranty void if tool is subjected to impact wrench use. No. 1981 – Socket only, not included in set. Wt., 3 lbs., 10 oz.
Description
OTC 1981 2-1/2" Pinion Socket *** Actual Product May Differ From Image Shown *** We've designed and built these sockets to have the correct clearance for yoke and locknut assemblies on a variety of truck transmissions and differentials. The sockets have 3" of usable depth and are 4" long. Using the right tools saves time and effort, eliminating the need to destroy standard sockets by grinding them down to fit tight pinion clearances. Features: Sockets have 3" of useable depth 4" overall length Eliminates modifying standard socket to provide necessary clearance Opening Size of 2½", ¾" drive, 6 point socket Designed for use with ¾" square drive manual tools only Resists rounding out Made of High Strength Steel Note: Use sockets with ¾" square-drive, manually powered handles only. Warranty void if tool is subjected to impact wrench use. No. 1981 – Socket only, not included in set. Wt., 3 lbs., 10 oz.

Suppliers

Company
Product
Description
Supplier Links
OTC 1981 Truck Pinion Locknut Socket - OTC1981 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1981 Truck Pinion Locknut Socket
OTC1981
OTC 1981 Truck Pinion Locknut Socket OTC1981
OTC 1981 2-1/2" Pinion Socket *** Actual Product May Differ From Image Shown *** We've designed and built these sockets to have the correct clearance for yoke and locknut assemblies on a variety of truck transmissions and differentials. The sockets have 3" of usable depth and are 4" long. Using the right tools saves time and effort, eliminating the need to destroy standard sockets by grinding them down to fit tight pinion clearances. Features: Sockets have 3" of useable depth 4" overall length Eliminates modifying standard socket to provide necessary clearance Opening Size of 2½", ¾" drive, 6 point socket Designed for use with ¾" square drive manual tools only Resists rounding out Made of High Strength Steel Note: Use sockets with ¾" square-drive, manually powered handles only. Warranty void if tool is subjected to impact wrench use. No. 1981 – Socket only, not included in set. Wt., 3 lbs., 10 oz.

OTC 1981 2-1/2" Pinion Socket

*** Actual Product May Differ From Image Shown ***

We've designed and built these sockets to have the correct clearance for yoke and locknut assemblies on a variety of truck transmissions and differentials. The sockets have 3" of usable depth and are 4" long. Using the right tools saves time and effort, eliminating the need to destroy standard sockets by grinding them down to fit tight pinion clearances.

Features:

  • Sockets have 3" of useable depth
  • 4" overall length
  • Eliminates modifying standard socket to provide necessary clearance
  • Opening Size of 2½", ¾" drive, 6 point socket
  • Designed for use with ¾" square drive manual tools only
  • Resists rounding out
  • Made of High Strength Steel

Note: Use sockets with ¾" square-drive, manually powered handles only. Warranty void if tool is subjected to impact wrench use.

No. 1981 – Socket only, not included in set. Wt., 3 lbs., 10 oz.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Drive Sockets and Adapters
Product Number OTC1981
Product Name OTC 1981 Truck Pinion Locknut Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
7 Pieces Hex Head SAE Socket - 35607 - Gray Tools Canada Inc.
Specs
Product Type Individual Socket
View Details
Drive Socket - 32619 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 19 mm
View Details