Mile-X Equipment, Inc. OTC 1980 Truck Pinion Locknut Socket OTC1980

Description
OTC 1980 2¾" Truck Pinion Locknut Sockets We've designed and built these sockets to have the correct clearance for yoke and locknut assemblies on a variety of truck transmissions and differentials. The sockets have 3" of usable depth and are 4" long. Using the right tools saves time and effort, eliminating the need to destroy standard sockets by grinding them down to fit tight pinion clearances. Features: Sockets have 3" of useable depth 4" overall length Eliminates modifying standard socket to provide necessary clearance Opening Size of 2¾", ¾" drive, 6 point socket Designed for use with ¾" square drive manual tools only Resists rounding out Made of High Strength Steel Note: Use sockets with ¾" square-drive, manually powered handles only. Warranty void if tool is subjected to impact wrench use.
Description
OTC 1980 2¾" Truck Pinion Locknut Sockets We've designed and built these sockets to have the correct clearance for yoke and locknut assemblies on a variety of truck transmissions and differentials. The sockets have 3" of usable depth and are 4" long. Using the right tools saves time and effort, eliminating the need to destroy standard sockets by grinding them down to fit tight pinion clearances. Features: Sockets have 3" of useable depth 4" overall length Eliminates modifying standard socket to provide necessary clearance Opening Size of 2¾", ¾" drive, 6 point socket Designed for use with ¾" square drive manual tools only Resists rounding out Made of High Strength Steel Note: Use sockets with ¾" square-drive, manually powered handles only. Warranty void if tool is subjected to impact wrench use.

Suppliers

Company
Product
Description
Supplier Links
OTC 1980 Truck Pinion Locknut Socket - OTC1980 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1980 Truck Pinion Locknut Socket
OTC1980
OTC 1980 Truck Pinion Locknut Socket OTC1980
OTC 1980 2¾" Truck Pinion Locknut Sockets We've designed and built these sockets to have the correct clearance for yoke and locknut assemblies on a variety of truck transmissions and differentials. The sockets have 3" of usable depth and are 4" long. Using the right tools saves time and effort, eliminating the need to destroy standard sockets by grinding them down to fit tight pinion clearances. Features: Sockets have 3" of useable depth 4" overall length Eliminates modifying standard socket to provide necessary clearance Opening Size of 2¾", ¾" drive, 6 point socket Designed for use with ¾" square drive manual tools only Resists rounding out Made of High Strength Steel Note: Use sockets with ¾" square-drive, manually powered handles only. Warranty void if tool is subjected to impact wrench use.

OTC 1980 2¾" Truck Pinion Locknut Sockets

We've designed and built these sockets to have the correct clearance for yoke and locknut assemblies on a variety of truck transmissions and differentials. The sockets have 3" of usable depth and are 4" long. Using the right tools saves time and effort, eliminating the need to destroy standard sockets by grinding them down to fit tight pinion clearances.

Features:

  • Sockets have 3" of useable depth
  • 4" overall length
  • Eliminates modifying standard socket to provide necessary clearance
  • Opening Size of 2¾", ¾" drive, 6 point socket
  • Designed for use with ¾" square drive manual tools only
  • Resists rounding out
  • Made of High Strength Steel

Note: Use sockets with ¾" square-drive, manually powered handles only. Warranty void if tool is subjected to impact wrench use.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Drive Sockets and Adapters
Product Number OTC1980
Product Name OTC 1980 Truck Pinion Locknut Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T30
View Details
10 Pieces 6 Point Metric Universal Joint Socket Set - 29510A - Gray Tools Canada Inc.
Specs
Product Type Socket Set (Sockets Only)
View Details