Mile-X Equipment, Inc. OTC 1979 Truck Pinion Locknut Socket OTC1979

Description
OTC 1979 2-5/8" Truck Pinion Locknut Sockets We've designed and built these sockets to have the correct clearance for yoke and locknut assemblies on a variety of truck transmissions and differentials. The sockets have 3" of usable depth and are 4" long. Using the right tools saves time and effort, eliminating the need to destroy standard sockets by grinding them down to fit tight pinion clearances. Features: Sockets have 3" of useable depth 4" overall length Eliminates modifying standard socket to provide necessary clearance Opening size of 2-5/8", ¾" drive, 6 point socket Designed for use with ¾" square drive manual tools only Resists Rounding Out Made of High Strength Steel Note: Use sockets with ¾" square-drive, manually powered handles only. Warranty void if tool is subjected to impact wrench use.
Description
OTC 1979 2-5/8" Truck Pinion Locknut Sockets We've designed and built these sockets to have the correct clearance for yoke and locknut assemblies on a variety of truck transmissions and differentials. The sockets have 3" of usable depth and are 4" long. Using the right tools saves time and effort, eliminating the need to destroy standard sockets by grinding them down to fit tight pinion clearances. Features: Sockets have 3" of useable depth 4" overall length Eliminates modifying standard socket to provide necessary clearance Opening size of 2-5/8", ¾" drive, 6 point socket Designed for use with ¾" square drive manual tools only Resists Rounding Out Made of High Strength Steel Note: Use sockets with ¾" square-drive, manually powered handles only. Warranty void if tool is subjected to impact wrench use.

Suppliers

Company
Product
Description
Supplier Links
OTC 1979 Truck Pinion Locknut Socket - OTC1979 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1979 Truck Pinion Locknut Socket
OTC1979
OTC 1979 Truck Pinion Locknut Socket OTC1979
OTC 1979 2-5/8" Truck Pinion Locknut Sockets We've designed and built these sockets to have the correct clearance for yoke and locknut assemblies on a variety of truck transmissions and differentials. The sockets have 3" of usable depth and are 4" long. Using the right tools saves time and effort, eliminating the need to destroy standard sockets by grinding them down to fit tight pinion clearances. Features: Sockets have 3" of useable depth 4" overall length Eliminates modifying standard socket to provide necessary clearance Opening size of 2-5/8", ¾" drive, 6 point socket Designed for use with ¾" square drive manual tools only Resists Rounding Out Made of High Strength Steel Note: Use sockets with ¾" square-drive, manually powered handles only. Warranty void if tool is subjected to impact wrench use.

OTC 1979 2-5/8" Truck Pinion Locknut Sockets

We've designed and built these sockets to have the correct clearance for yoke and locknut assemblies on a variety of truck transmissions and differentials. The sockets have 3" of usable depth and are 4" long. Using the right tools saves time and effort, eliminating the need to destroy standard sockets by grinding them down to fit tight pinion clearances.

Features:

  • Sockets have 3" of useable depth
  • 4" overall length
  • Eliminates modifying standard socket to provide necessary clearance
  • Opening size of 2-5/8", ¾" drive, 6 point socket
  • Designed for use with ¾" square drive manual tools only
  • Resists Rounding Out
  • Made of High Strength Steel

Note: Use sockets with ¾" square-drive, manually powered handles only. Warranty void if tool is subjected to impact wrench use.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Drive Sockets and Adapters
Product Number OTC1979
Product Name OTC 1979 Truck Pinion Locknut Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
5/16" 3/8" Drive 6pt Deep Impact Driver Ready Socket - DW2282 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details