Mile-X Equipment, Inc. OTC 1957M Metric Truck Wheel Bearing Locknut Socket OTC1957M

Description
OTC 1957M 90 mm Locknut Socket Metric Truck Wheel Bearing Locknut Socket, 90mm, 8-Point These sockets have a ¾" square drive opening, permitting the use of an extension and torque wrench to tighten the locknut as required. Locknut removal and installation is simple, even when wide-rim wheels are involved, since a long extension may be attached to the socket to provide the necessary clearance. To determine the size of the locknut, measure from flat to flat. Features: Wheel bearing locknuts are easy to remove or install with these specially designed sockets Made of high strength steel Resists rounding out Specifications: Opening Size: 90 mm (8 Point) NOTE: Sockets are designed for use with ¾" square-drive maual tools only. Impact tool use voids sockets' warranty.
Description
OTC 1957M 90 mm Locknut Socket Metric Truck Wheel Bearing Locknut Socket, 90mm, 8-Point These sockets have a ¾" square drive opening, permitting the use of an extension and torque wrench to tighten the locknut as required. Locknut removal and installation is simple, even when wide-rim wheels are involved, since a long extension may be attached to the socket to provide the necessary clearance. To determine the size of the locknut, measure from flat to flat. Features: Wheel bearing locknuts are easy to remove or install with these specially designed sockets Made of high strength steel Resists rounding out Specifications: Opening Size: 90 mm (8 Point) NOTE: Sockets are designed for use with ¾" square-drive maual tools only. Impact tool use voids sockets' warranty.

Suppliers

Company
Product
Description
Supplier Links
OTC 1957M Metric Truck Wheel Bearing Locknut Socket - OTC1957M - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1957M Metric Truck Wheel Bearing Locknut Socket
OTC1957M
OTC 1957M Metric Truck Wheel Bearing Locknut Socket OTC1957M
OTC 1957M 90 mm Locknut Socket Metric Truck Wheel Bearing Locknut Socket, 90mm, 8-Point These sockets have a ¾" square drive opening, permitting the use of an extension and torque wrench to tighten the locknut as required. Locknut removal and installation is simple, even when wide-rim wheels are involved, since a long extension may be attached to the socket to provide the necessary clearance. To determine the size of the locknut, measure from flat to flat. Features: Wheel bearing locknuts are easy to remove or install with these specially designed sockets Made of high strength steel Resists rounding out Specifications: Opening Size: 90 mm (8 Point) NOTE: Sockets are designed for use with ¾" square-drive maual tools only. Impact tool use voids sockets' warranty.

OTC 1957M 90 mm Locknut Socket

Metric Truck Wheel Bearing Locknut Socket, 90mm, 8-Point
These sockets have a ¾" square drive opening, permitting the use of an extension and torque wrench to tighten the locknut as required. Locknut removal and installation is simple, even when wide-rim wheels are involved, since a long extension may be attached to the socket to provide the necessary clearance.

To determine the size of the locknut, measure from flat to flat.

Features:

  • Wheel bearing locknuts are easy to remove or install with these specially designed sockets
  • Made of high strength steel
  • Resists rounding out

Specifications:

  • Opening Size: 90 mm (8 Point)

NOTE: Sockets are designed for use with ¾" square-drive maual tools only. Impact tool use voids sockets' warranty.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Drive Sockets and Adapters
Product Number OTC1957M
Product Name OTC 1957M Metric Truck Wheel Bearing Locknut Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Drive Socket - 30713 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 13 mm
View Details
10 Pieces 12 Point Deep SAE Socket Set - 15310 - Gray Tools Canada Inc.
Specs
Product Type Socket Set (Sockets Only)
View Details