Mile-X Equipment, Inc. OTC 1953M Metric Truck Wheel Bearing Locknut Socket OTC1953M

Description
OTC 1953M 70 mm Locknut Socket Metric Truck Wheel Bearing Locknut Socket, 70mm, 6-Point These sockets have a ¾" square drive opening, permitting the use of an extension and torque wrench to tighten the locknut as required. Locknut removal and installation is simple, even when wide-rim wheels are involved, since a long extension may be attached to the socket to provide the necessary clearance. To determine the size of the locknut, measure from flat to flat. Features: Wheel bearing locknuts are easy to remove or install with these specially designed sockets Made of high strength steel Resists rounding out Specifications: Opening Size: 70 mm (6 Point) NOTE: Sockets are designed for use with ¾" square-drive maual tools only. Impact tool use voids sockets' warranty.
Description
OTC 1953M 70 mm Locknut Socket Metric Truck Wheel Bearing Locknut Socket, 70mm, 6-Point These sockets have a ¾" square drive opening, permitting the use of an extension and torque wrench to tighten the locknut as required. Locknut removal and installation is simple, even when wide-rim wheels are involved, since a long extension may be attached to the socket to provide the necessary clearance. To determine the size of the locknut, measure from flat to flat. Features: Wheel bearing locknuts are easy to remove or install with these specially designed sockets Made of high strength steel Resists rounding out Specifications: Opening Size: 70 mm (6 Point) NOTE: Sockets are designed for use with ¾" square-drive maual tools only. Impact tool use voids sockets' warranty.

Suppliers

Company
Product
Description
Supplier Links
OTC 1953M Metric Truck Wheel Bearing Locknut Socket - OTC1953M - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1953M Metric Truck Wheel Bearing Locknut Socket
OTC1953M
OTC 1953M Metric Truck Wheel Bearing Locknut Socket OTC1953M
OTC 1953M 70 mm Locknut Socket Metric Truck Wheel Bearing Locknut Socket, 70mm, 6-Point These sockets have a ¾" square drive opening, permitting the use of an extension and torque wrench to tighten the locknut as required. Locknut removal and installation is simple, even when wide-rim wheels are involved, since a long extension may be attached to the socket to provide the necessary clearance. To determine the size of the locknut, measure from flat to flat. Features: Wheel bearing locknuts are easy to remove or install with these specially designed sockets Made of high strength steel Resists rounding out Specifications: Opening Size: 70 mm (6 Point) NOTE: Sockets are designed for use with ¾" square-drive maual tools only. Impact tool use voids sockets' warranty.

OTC 1953M 70 mm Locknut Socket

Metric Truck Wheel Bearing Locknut Socket, 70mm, 6-Point
These sockets have a ¾" square drive opening, permitting the use of an extension and torque wrench to tighten the locknut as required. Locknut removal and installation is simple, even when wide-rim wheels are involved, since a long extension may be attached to the socket to provide the necessary clearance.

To determine the size of the locknut, measure from flat to flat.

Features:

  • Wheel bearing locknuts are easy to remove or install with these specially designed sockets
  • Made of high strength steel
  • Resists rounding out

Specifications:

  • Opening Size: 70 mm (6 Point)

NOTE: Sockets are designed for use with ¾" square-drive maual tools only. Impact tool use voids sockets' warranty.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Drive Sockets and Adapters
Product Number OTC1953M
Product Name OTC 1953M Metric Truck Wheel Bearing Locknut Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1883028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
DRIVE SOCKET - LPHTSOC121188PT - Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.12 inch
View Details
2049 - INHEX sockets - 2151005 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 5
View Details