Mile-X Equipment, Inc. OTC 1950M Metric Truck Wheel Bearing Locknut Socket OTC1950M

Description
OTC 1950M 54 mm Locknut Socket Metric Truck Wheel Bearing Locknut Socket, 54mm, 6-Point These sockets have a ¾" square drive opening, permitting the use of an extension and torque wrench to tighten the locknut as required. Locknut removal and installation is simple, even when wide-rim wheels are involved, since a long extension may be attached to the socket to provide the necessary clearance. To determine the size of the locknut, measure from flat to flat. Features: Wheel bearing locknuts are easy to remove or install with these specially designed sockets Made of high strength steel Resists rounding out Specifications: Opening Size: 54 mm (6 Point) NOTE: Sockets are designed for use with ¾" square-drive maual tools only. Impact tool use voids sockets' warranty.
Description
OTC 1950M 54 mm Locknut Socket Metric Truck Wheel Bearing Locknut Socket, 54mm, 6-Point These sockets have a ¾" square drive opening, permitting the use of an extension and torque wrench to tighten the locknut as required. Locknut removal and installation is simple, even when wide-rim wheels are involved, since a long extension may be attached to the socket to provide the necessary clearance. To determine the size of the locknut, measure from flat to flat. Features: Wheel bearing locknuts are easy to remove or install with these specially designed sockets Made of high strength steel Resists rounding out Specifications: Opening Size: 54 mm (6 Point) NOTE: Sockets are designed for use with ¾" square-drive maual tools only. Impact tool use voids sockets' warranty.

Suppliers

Company
Product
Description
Supplier Links
OTC 1950M Metric Truck Wheel Bearing Locknut Socket - OTC1950M - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1950M Metric Truck Wheel Bearing Locknut Socket
OTC1950M
OTC 1950M Metric Truck Wheel Bearing Locknut Socket OTC1950M
OTC 1950M 54 mm Locknut Socket Metric Truck Wheel Bearing Locknut Socket, 54mm, 6-Point These sockets have a ¾" square drive opening, permitting the use of an extension and torque wrench to tighten the locknut as required. Locknut removal and installation is simple, even when wide-rim wheels are involved, since a long extension may be attached to the socket to provide the necessary clearance. To determine the size of the locknut, measure from flat to flat. Features: Wheel bearing locknuts are easy to remove or install with these specially designed sockets Made of high strength steel Resists rounding out Specifications: Opening Size: 54 mm (6 Point) NOTE: Sockets are designed for use with ¾" square-drive maual tools only. Impact tool use voids sockets' warranty.

OTC 1950M 54 mm Locknut Socket

Metric Truck Wheel Bearing Locknut Socket, 54mm, 6-Point

These sockets have a ¾" square drive opening, permitting the use of an extension and torque wrench to tighten the locknut as required. Locknut removal and installation is simple, even when wide-rim wheels are involved, since a long extension may be attached to the socket to provide the necessary clearance.

To determine the size of the locknut, measure from flat to flat.

Features:

  • Wheel bearing locknuts are easy to remove or install with these specially designed sockets
  • Made of high strength steel
  • Resists rounding out

Specifications:

  • Opening Size: 54 mm (6 Point)

NOTE: Sockets are designed for use with ¾" square-drive maual tools only. Impact tool use voids sockets' warranty.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Drive Sockets and Adapters
Product Number OTC1950M
Product Name OTC 1950M Metric Truck Wheel Bearing Locknut Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Drive Socket - 65606 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.3750 inch
Number of Points 6
View Details
2 suppliers
Unique Application Tools -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Product Type AntiWobble Socket
Product Features No Mar / Non Mutilating; Spin Free Sleeve / Guide (optional feature)
# of Pieces 1
View Details