Mile-X Equipment, Inc. OTC 1944 Budd Wheel Socket Set (5 Piece) OTC1944

Description
OTC 1944 5 Piece Budd Socket Set with Case These sockets work on the import truck Budd wheels. Their extra deep design lets you remove both nut and stud with just the one socket. Usable with a 1" square drive impact wrench. Features: Metric sizes for Isuzu, Hino, Mitsubishi Fuso, and import trucks; fit front wheel and rear axle wheels 1½" hex Budd wheel socket for American-made trucks with dual rear wheels Set Includes: No. 1945A – 35 mm hex socket with 17 mm square. Wt., 2 lbs No. 1946A – 38 mm hex socket with 20 mm square. Wt., 2 lbs, 8 oz No. 1947A – 41 mm hex socket with 21 mm square. Wt., 2 lbs, 14 oz No. 1948A – 33 mm hex Budd wheel socket. For Mack Midliners, White Volvo, and other import trucks with dual rear wheels. Wt., 1 lb, 8 oz No. 1949A – 1½" hex Budd with 13/16" square wheel socket. For American-made trucks with dual rear wheels. Wt., 2 lbs., 8 oz Packaged in Blow Molded Storage Case
Description
OTC 1944 5 Piece Budd Socket Set with Case These sockets work on the import truck Budd wheels. Their extra deep design lets you remove both nut and stud with just the one socket. Usable with a 1" square drive impact wrench. Features: Metric sizes for Isuzu, Hino, Mitsubishi Fuso, and import trucks; fit front wheel and rear axle wheels 1½" hex Budd wheel socket for American-made trucks with dual rear wheels Set Includes: No. 1945A – 35 mm hex socket with 17 mm square. Wt., 2 lbs No. 1946A – 38 mm hex socket with 20 mm square. Wt., 2 lbs, 8 oz No. 1947A – 41 mm hex socket with 21 mm square. Wt., 2 lbs, 14 oz No. 1948A – 33 mm hex Budd wheel socket. For Mack Midliners, White Volvo, and other import trucks with dual rear wheels. Wt., 1 lb, 8 oz No. 1949A – 1½" hex Budd with 13/16" square wheel socket. For American-made trucks with dual rear wheels. Wt., 2 lbs., 8 oz Packaged in Blow Molded Storage Case

Suppliers

Company
Product
Description
Supplier Links
OTC 1944 Budd Wheel Socket Set (5 Piece) - OTC1944 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1944 Budd Wheel Socket Set (5 Piece)
OTC1944
OTC 1944 Budd Wheel Socket Set (5 Piece) OTC1944
OTC 1944 5 Piece Budd Socket Set with Case These sockets work on the import truck Budd wheels. Their extra deep design lets you remove both nut and stud with just the one socket. Usable with a 1" square drive impact wrench. Features: Metric sizes for Isuzu, Hino, Mitsubishi Fuso, and import trucks; fit front wheel and rear axle wheels 1½" hex Budd wheel socket for American-made trucks with dual rear wheels Set Includes: No. 1945A – 35 mm hex socket with 17 mm square. Wt., 2 lbs No. 1946A – 38 mm hex socket with 20 mm square. Wt., 2 lbs, 8 oz No. 1947A – 41 mm hex socket with 21 mm square. Wt., 2 lbs, 14 oz No. 1948A – 33 mm hex Budd wheel socket. For Mack Midliners, White Volvo, and other import trucks with dual rear wheels. Wt., 1 lb, 8 oz No. 1949A – 1½" hex Budd with 13/16" square wheel socket. For American-made trucks with dual rear wheels. Wt., 2 lbs., 8 oz Packaged in Blow Molded Storage Case

OTC 1944 5 Piece Budd Socket Set with Case

These sockets work on the import truck Budd wheels. Their extra deep design lets you remove both nut and stud with just the one socket. Usable with a 1" square drive impact wrench.

Features:

  • Metric sizes for Isuzu, Hino, Mitsubishi Fuso, and import trucks; fit front wheel and rear axle wheels
  • 1½" hex Budd wheel socket for American-made trucks with dual rear wheels

Set Includes:

  • No. 1945A – 35 mm hex socket with 17 mm square. Wt., 2 lbs
  • No. 1946A – 38 mm hex socket with 20 mm square. Wt., 2 lbs, 8 oz
  • No. 1947A – 41 mm hex socket with 21 mm square. Wt., 2 lbs, 14 oz
  • No. 1948A – 33 mm hex Budd wheel socket. For Mack Midliners, White Volvo, and other import trucks with dual rear wheels. Wt., 1 lb, 8 oz
  • No. 1949A – 1½" hex Budd with 13/16" square wheel socket. For American-made trucks with dual rear wheels. Wt., 2 lbs., 8 oz
  • Packaged in Blow Molded Storage Case
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Drive Sockets and Adapters
Product Number OTC1944
Product Name OTC 1944 Budd Wheel Socket Set (5 Piece)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
16 Pieces 6 Point Standard SAE Impact Socket - 35066 - Gray Tools Canada Inc.
Specs
Product Type Individual Socket
View Details
Drive Socket - 32529 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 29 mm
View Details