Mile-X Equipment, Inc. OTC 1821 Air-Operated Automotive Oil Filter Crusher OTC1821

Description
OTC 10-Ton Capacity, Air-operated Automotive Oil Filter Crusher This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Crushes up to four automotive filters (3 7/8" diameter x 9" high) at one time, in approximately 20 seconds Engineered and built for dependable operation 100% air operation eliminates electrical connections Generous size of crushing chamber easily accommodates the largest automotive spin-on filters Includes mounting stand No wall mounting or time consuming installation required Covered by OTC Lifetime Marathon Warranty Why Crush Your Used Oil Filters? EPA standards for landfills and hazardous waste are becoming tougher and tougher...crushing filters and collecting the used oil helps your firm comply to avoid a fine and a negative image Crushing eliminates the need for costly TCLP testing of wastes, which may otherwise be necessary for disposal in a landfill Reducing the size of the filter helps reduce your trash removal costs In some locations, crushed filters can be recycled as scrap metal No. 1821 – Oil filter crusher. Wt., 245 lbs
Description
OTC 10-Ton Capacity, Air-operated Automotive Oil Filter Crusher This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Crushes up to four automotive filters (3 7/8" diameter x 9" high) at one time, in approximately 20 seconds Engineered and built for dependable operation 100% air operation eliminates electrical connections Generous size of crushing chamber easily accommodates the largest automotive spin-on filters Includes mounting stand No wall mounting or time consuming installation required Covered by OTC Lifetime Marathon Warranty Why Crush Your Used Oil Filters? EPA standards for landfills and hazardous waste are becoming tougher and tougher...crushing filters and collecting the used oil helps your firm comply to avoid a fine and a negative image Crushing eliminates the need for costly TCLP testing of wastes, which may otherwise be necessary for disposal in a landfill Reducing the size of the filter helps reduce your trash removal costs In some locations, crushed filters can be recycled as scrap metal No. 1821 – Oil filter crusher. Wt., 245 lbs

Suppliers

Company
Product
Description
Supplier Links
OTC 1821 Air-Operated Automotive Oil Filter Crusher - OTC1821 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1821 Air-Operated Automotive Oil Filter Crusher
OTC1821
OTC 1821 Air-Operated Automotive Oil Filter Crusher OTC1821
OTC 10-Ton Capacity, Air-operated Automotive Oil Filter Crusher This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Crushes up to four automotive filters (3 7/8" diameter x 9" high) at one time, in approximately 20 seconds Engineered and built for dependable operation 100% air operation eliminates electrical connections Generous size of crushing chamber easily accommodates the largest automotive spin-on filters Includes mounting stand No wall mounting or time consuming installation required Covered by OTC Lifetime Marathon Warranty Why Crush Your Used Oil Filters? EPA standards for landfills and hazardous waste are becoming tougher and tougher...crushing filters and collecting the used oil helps your firm comply to avoid a fine and a negative image Crushing eliminates the need for costly TCLP testing of wastes, which may otherwise be necessary for disposal in a landfill Reducing the size of the filter helps reduce your trash removal costs In some locations, crushed filters can be recycled as scrap metal No. 1821 – Oil filter crusher. Wt., 245 lbs

OTC 10-Ton Capacity, Air-operated Automotive Oil Filter Crusher

This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address

Features:

  • Crushes up to four automotive filters (3 7/8" diameter x 9" high) at one time, in approximately 20 seconds
  • Engineered and built for dependable operation
  • 100% air operation eliminates electrical connections
  • Generous size of crushing chamber easily accommodates the largest automotive spin-on filters
  • Includes mounting stand
  • No wall mounting or time consuming installation required
  • Covered by OTC Lifetime Marathon Warranty

Why Crush Your Used Oil Filters?

  • EPA standards for landfills and hazardous waste are becoming tougher and tougher...crushing filters and collecting the used oil helps your firm comply to avoid a fine and a negative image
  • Crushing eliminates the need for costly TCLP testing of wastes, which may otherwise be necessary for disposal in a landfill
  • Reducing the size of the filter helps reduce your trash removal costs
  • In some locations, crushed filters can be recycled as scrap metal

No. 1821 – Oil filter crusher. Wt., 245 lbs

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Balers
Product Number OTC1821
Product Name OTC 1821 Air-Operated Automotive Oil Filter Crusher
Unlock Full Specs
to access all available technical data

Similar Products

 - M48MP Vertical Baler - Harmony Enterprises, Inc.
Harmony Enterprises, Inc.
Specs
Applications Cans / Bottles; Recycling
Maximum Operating Force 18.29 tons (16.59 metric tons)
Cycle Time 23 seconds
View Details
EPS Foam Densification System - 1330DN - Sebright Products, Inc.
Specs
Applications EPS Foam
Maximum Operating Force 96 tons (87.09 metric tons)
View Details