Mile-X Equipment, Inc. OTC 1595 2,500 LB Power Train Lift Table OTC1595

Description
OTC 1595 2,500 lb. Capacity Power Train Lift This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address This lift will handle engine and transmission assemblies, gas tanks, drive axle assemblies, engine / transaxle assemblies, electric bus batteries, and more. Features: Scissors-type design allows access to all four sides of a component Powered by a quiet, 110V 14 amp Electric/ hydraulic pump Smooth, steady lifting and lowering motion controlled by hand-held remote Width between wooden support blocks is adjustable from 0–29" Load is secured with a tough nylon strap Two patent pending, independent, adjusting screws tilt the table ±15° side-to-side, or fore-and-aft, and ensure maximum stability of the table in any position Larger casters accommodate heavy loads A 30 ft. long retractable extension cord reel is mounted to the frame Specifications: Lifting Range: 29" to 80" Table Tilt: ±15° side-to-side, or fore-and-aft Weight: 525 lbs No. 1595 – 2,500 lb. capacity power train lift. Wt. 525 lbs.
Description
OTC 1595 2,500 lb. Capacity Power Train Lift This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address This lift will handle engine and transmission assemblies, gas tanks, drive axle assemblies, engine / transaxle assemblies, electric bus batteries, and more. Features: Scissors-type design allows access to all four sides of a component Powered by a quiet, 110V 14 amp Electric/ hydraulic pump Smooth, steady lifting and lowering motion controlled by hand-held remote Width between wooden support blocks is adjustable from 0–29" Load is secured with a tough nylon strap Two patent pending, independent, adjusting screws tilt the table ±15° side-to-side, or fore-and-aft, and ensure maximum stability of the table in any position Larger casters accommodate heavy loads A 30 ft. long retractable extension cord reel is mounted to the frame Specifications: Lifting Range: 29" to 80" Table Tilt: ±15° side-to-side, or fore-and-aft Weight: 525 lbs No. 1595 – 2,500 lb. capacity power train lift. Wt. 525 lbs.

Suppliers

Company
Product
Description
Supplier Links
OTC 1595 2,500 LB Power Train Lift Table - OTC1595 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1595 2,500 LB Power Train Lift Table
OTC1595
OTC 1595 2,500 LB Power Train Lift Table OTC1595
OTC 1595 2,500 lb. Capacity Power Train Lift This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address This lift will handle engine and transmission assemblies, gas tanks, drive axle assemblies, engine / transaxle assemblies, electric bus batteries, and more. Features: Scissors-type design allows access to all four sides of a component Powered by a quiet, 110V 14 amp Electric/ hydraulic pump Smooth, steady lifting and lowering motion controlled by hand-held remote Width between wooden support blocks is adjustable from 0–29" Load is secured with a tough nylon strap Two patent pending, independent, adjusting screws tilt the table ±15° side-to-side, or fore-and-aft, and ensure maximum stability of the table in any position Larger casters accommodate heavy loads A 30 ft. long retractable extension cord reel is mounted to the frame Specifications: Lifting Range: 29" to 80" Table Tilt: ±15° side-to-side, or fore-and-aft Weight: 525 lbs No. 1595 – 2,500 lb. capacity power train lift. Wt. 525 lbs.

OTC 1595 2,500 lb. Capacity Power Train Lift

This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address

This lift will handle engine and transmission assemblies, gas tanks, drive axle assemblies, engine / transaxle assemblies, electric bus batteries, and more.

Features:

  • Scissors-type design allows access to all four sides of a component
  • Powered by a quiet, 110V 14 amp
  • Electric/ hydraulic pump
  • Smooth, steady lifting and lowering motion controlled by hand-held remote
  • Width between wooden support blocks is adjustable from 0–29"
  • Load is secured with a tough nylon strap
  • Two patent pending, independent, adjusting screws tilt the table ±15° side-to-side, or fore-and-aft, and ensure maximum stability of the table in any position
  • Larger casters accommodate heavy loads
  • A 30 ft. long retractable extension cord reel is mounted to the frame

Specifications:

  • Lifting Range: 29" to 80"
  • Table Tilt: ±15° side-to-side, or fore-and-aft
  • Weight: 525 lbs

No. 1595 – 2,500 lb. capacity power train lift. Wt. 525 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lift Tables
Product Number OTC1595
Product Name OTC 1595 2,500 LB Power Train Lift Table
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Single Scissor Lift Table - HDEW-1224 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 24 inch (610 mm)
Length 48 to 78 inch (1219 to 1981 mm)
View Details
Telescopic Lifting Column - G13 - Isotech, Inc.
Specs
Capacity 674 lbs (306 kg)
Lift Travel 39 inch (1000 mm)
Mechanism Telescoping
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Length 33 inch (830 mm)
Width 20 inch (500 mm)
View Details
Ergonomic Scissor Lifts With Tilt Surface -  - Omtec Corporation
Specs
Features Tilting
Mechanism Scissor
Actuation Hand; Foot
View Details