Mile-X Equipment, Inc. Midtronics GR1-120KIT Battery Charger with Printer MIDGR1120KIT

Description
Midtronics GR1-120KIT Battery Charger with Printer Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. This Battery Charger ship by truck and extra shipping charges will apply to ship to a non-commercial address. Includes: GR-1 Diagnostic Conductance Charger with printer and bracket Diagnostic Conductance Charging simplifies solving battery problems, usually in an hour or less. The GR-1 uses patented Conductance Controlled Charging Technology which has emerged as the industry standard for battery testing. Combining this technology with charging capabilities, the GR-1 makes battery service fast, safe, and simple. Applications: Auto/ Light Truck Features: Proven Midtronics menu-driven user interface Multiple Diagnostic/Charging Algorithms Field Upgradeable Service Bay Portability Jump-start capability Manual Operation Mode Specifications Model: GR1-120 Warranty: Midtronics standard one-year warranty Applications: Professional vehicle service 12 Volt Lead Acid Batteries (Standard starting batteries) 12 Volt AGM/Spiral Batteries 12 Volt Group 31--Truck Batteries Operating Range: 100-1500 CCA 100-1500 CA 100-1500 MCA (Marine) JIS (Japanese standard) European Standards 100-850 A DIN 100-1500 A SAE 100-1000 A IEC 100-1500 A EN Power Requirements: 120 Volt, 60 HZ Voltage Range: 0.7-17 Volt Display: STN LCD 2 line, 16 character display Housing Material Rugged steel Other: Inputs: Function: Diagnostic Charge, Manual Charge, Jump-Start Product Software N/A
Description
Midtronics GR1-120KIT Battery Charger with Printer Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. This Battery Charger ship by truck and extra shipping charges will apply to ship to a non-commercial address. Includes: GR-1 Diagnostic Conductance Charger with printer and bracket Diagnostic Conductance Charging simplifies solving battery problems, usually in an hour or less. The GR-1 uses patented Conductance Controlled Charging Technology which has emerged as the industry standard for battery testing. Combining this technology with charging capabilities, the GR-1 makes battery service fast, safe, and simple. Applications: Auto/ Light Truck Features: Proven Midtronics menu-driven user interface Multiple Diagnostic/Charging Algorithms Field Upgradeable Service Bay Portability Jump-start capability Manual Operation Mode Specifications Model: GR1-120 Warranty: Midtronics standard one-year warranty Applications: Professional vehicle service 12 Volt Lead Acid Batteries (Standard starting batteries) 12 Volt AGM/Spiral Batteries 12 Volt Group 31--Truck Batteries Operating Range: 100-1500 CCA 100-1500 CA 100-1500 MCA (Marine) JIS (Japanese standard) European Standards 100-850 A DIN 100-1500 A SAE 100-1000 A IEC 100-1500 A EN Power Requirements: 120 Volt, 60 HZ Voltage Range: 0.7-17 Volt Display: STN LCD 2 line, 16 character display Housing Material Rugged steel Other: Inputs: Function: Diagnostic Charge, Manual Charge, Jump-Start Product Software N/A

Suppliers

Company
Product
Description
Supplier Links
Midtronics GR1-120KIT Battery Charger with Printer - MIDGR1120KIT - Mile-X Equipment, Inc.
Coldwater, OH, USA
Midtronics GR1-120KIT Battery Charger with Printer
MIDGR1120KIT
Midtronics GR1-120KIT Battery Charger with Printer MIDGR1120KIT
Midtronics GR1-120KIT Battery Charger with Printer Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. This Battery Charger ship by truck and extra shipping charges will apply to ship to a non-commercial address. Includes: GR-1 Diagnostic Conductance Charger with printer and bracket Diagnostic Conductance Charging simplifies solving battery problems, usually in an hour or less. The GR-1 uses patented Conductance Controlled Charging Technology which has emerged as the industry standard for battery testing. Combining this technology with charging capabilities, the GR-1 makes battery service fast, safe, and simple. Applications: Auto/ Light Truck Features: Proven Midtronics menu-driven user interface Multiple Diagnostic/Charging Algorithms Field Upgradeable Service Bay Portability Jump-start capability Manual Operation Mode Specifications Model: GR1-120 Warranty: Midtronics standard one-year warranty Applications: Professional vehicle service 12 Volt Lead Acid Batteries (Standard starting batteries) 12 Volt AGM/Spiral Batteries 12 Volt Group 31--Truck Batteries Operating Range: 100-1500 CCA 100-1500 CA 100-1500 MCA (Marine) JIS (Japanese standard) European Standards 100-850 A DIN 100-1500 A SAE 100-1000 A IEC 100-1500 A EN Power Requirements: 120 Volt, 60 HZ Voltage Range: 0.7-17 Volt Display: STN LCD 2 line, 16 character display Housing Material Rugged steel Other: Inputs: Function: Diagnostic Charge, Manual Charge, Jump-Start Product Software N/A

Midtronics GR1-120KIT Battery Charger with Printer

Midtronics collects sales tax in some states.
Click here for a list of states tax will be collected.

This Battery Charger ship by truck and extra shipping charges will apply to ship to a non-commercial address.

Includes: GR-1 Diagnostic Conductance Charger with printer and bracket

Diagnostic Conductance Charging simplifies solving battery problems,
usually in an hour or less. The GR-1 uses patented Conductance Controlled
Charging Technology which has emerged as the industry standard for battery
testing. Combining this technology with charging capabilities, the GR-1
makes battery service fast, safe, and simple.
Applications: Auto/ Light Truck

Features:

  • Proven Midtronics menu-driven user interface
  • Multiple Diagnostic/Charging Algorithms
  • Field Upgradeable
  • Service Bay Portability
  • Jump-start capability Manual Operation Mode Specifications Model:
    GR1-120
    Warranty:
    Midtronics standard one-year warranty
    Applications:
    Professional vehicle service
    12 Volt Lead Acid Batteries (Standard starting batteries)
    12 Volt AGM/Spiral Batteries
    12 Volt Group 31--Truck Batteries
    Operating Range:
    100-1500 CCA
    100-1500 CA
    100-1500 MCA (Marine)
    JIS (Japanese standard)
    European Standards
    100-850 A DIN
    100-1500 A SAE
    100-1000 A IEC
    100-1500 A EN
    Power Requirements:
    120 Volt, 60 HZ
    Voltage Range:
    0.7-17 Volt
    Display:
    STN LCD 2 line, 16 character display
    Housing Material
    Rugged steel
    Other:
    Inputs:
    Function: Diagnostic Charge, Manual Charge, Jump-Start
    Product Software
    N/A
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Battery Chargers
Product Number MIDGR1120KIT
Product Name Midtronics GR1-120KIT Battery Charger with Printer
Unlock Full Specs
to access all available technical data

Similar Products

6-in-1 Multi-Bay Charging Stations (For AIM-35) - AIM-CHG0-0150 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3001 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 to 600.0 amps
View Details
Battery Chargers - 1769027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 16.8 volts
Battery Type / Chemistry Lithium-ion
View Details