Mile-X Equipment, Inc. JohnDow HDC-150 Oil Filter Crusher Package JOHHDC15094PKG

Description
JohnDow HDC-150 Heavy Duty Oil Filter Crusher (PACKAGE) Free Shipping To Addresses EAST of Rocky Mountains, Call for Shipping Quote WEST of Rocky Mountains This JohnDow oil filter crusher package ships by truck and extra shipping charges will apply to ship to a non-commercial address. ** Actual Product May Vary From Image Shown PACKAGE INCLUDES: HEAVY DUTY FILTER CRUSHER, FRL-1 AND FS400 STAND Heavy-duty truck oil filter crusher will reduce filter size by 75%, and remove over 95% of the residual oil. Features Oil filter crusher operates on shop air (80-90 psi) and can be set up anywhere. Compact size takes less than four sq. ft. of floor space. Heavy-duty aluminum cabinet surrounds the high pressure hydraulic hose for added safety and shields components from damage. Unitized construction allows for easy maintenance. Oil filter crusher is easy to operate: Load the filter and close the door to activate the crushing cycle; operates unattended; safety switch prevents operation when door is open. Specially designed door channel on oil filter crusher prevents drips and leakage; keeps oil in the chamber and not on the floor. Specifications Height: 40 inches Width: 12-3/4" Depth: 12-3/4" Filter height: 13" Filter diameter" 6" Crushing force: 15 tons Pump/type: Air/hydraulic
Description
JohnDow HDC-150 Heavy Duty Oil Filter Crusher (PACKAGE) Free Shipping To Addresses EAST of Rocky Mountains, Call for Shipping Quote WEST of Rocky Mountains This JohnDow oil filter crusher package ships by truck and extra shipping charges will apply to ship to a non-commercial address. ** Actual Product May Vary From Image Shown PACKAGE INCLUDES: HEAVY DUTY FILTER CRUSHER, FRL-1 AND FS400 STAND Heavy-duty truck oil filter crusher will reduce filter size by 75%, and remove over 95% of the residual oil. Features Oil filter crusher operates on shop air (80-90 psi) and can be set up anywhere. Compact size takes less than four sq. ft. of floor space. Heavy-duty aluminum cabinet surrounds the high pressure hydraulic hose for added safety and shields components from damage. Unitized construction allows for easy maintenance. Oil filter crusher is easy to operate: Load the filter and close the door to activate the crushing cycle; operates unattended; safety switch prevents operation when door is open. Specially designed door channel on oil filter crusher prevents drips and leakage; keeps oil in the chamber and not on the floor. Specifications Height: 40 inches Width: 12-3/4" Depth: 12-3/4" Filter height: 13" Filter diameter" 6" Crushing force: 15 tons Pump/type: Air/hydraulic

Suppliers

Company
Product
Description
Supplier Links
JohnDow HDC-150 Oil Filter Crusher Package - JOHHDC15094PKG - Mile-X Equipment, Inc.
Coldwater, OH, USA
JohnDow HDC-150 Oil Filter Crusher Package
JOHHDC15094PKG
JohnDow HDC-150 Oil Filter Crusher Package JOHHDC15094PKG
JohnDow HDC-150 Heavy Duty Oil Filter Crusher (PACKAGE) Free Shipping To Addresses EAST of Rocky Mountains, Call for Shipping Quote WEST of Rocky Mountains This JohnDow oil filter crusher package ships by truck and extra shipping charges will apply to ship to a non-commercial address. ** Actual Product May Vary From Image Shown PACKAGE INCLUDES: HEAVY DUTY FILTER CRUSHER, FRL-1 AND FS400 STAND Heavy-duty truck oil filter crusher will reduce filter size by 75%, and remove over 95% of the residual oil. Features Oil filter crusher operates on shop air (80-90 psi) and can be set up anywhere. Compact size takes less than four sq. ft. of floor space. Heavy-duty aluminum cabinet surrounds the high pressure hydraulic hose for added safety and shields components from damage. Unitized construction allows for easy maintenance. Oil filter crusher is easy to operate: Load the filter and close the door to activate the crushing cycle; operates unattended; safety switch prevents operation when door is open. Specially designed door channel on oil filter crusher prevents drips and leakage; keeps oil in the chamber and not on the floor. Specifications Height: 40 inches Width: 12-3/4" Depth: 12-3/4" Filter height: 13" Filter diameter" 6" Crushing force: 15 tons Pump/type: Air/hydraulic

JohnDow HDC-150 Heavy Duty Oil Filter Crusher (PACKAGE)

Free Shipping To Addresses EAST of Rocky Mountains, Call for Shipping Quote WEST of Rocky Mountains

This JohnDow oil filter crusher package ships by truck and extra shipping charges will apply to ship to a non-commercial address.

** Actual Product May Vary From Image Shown

PACKAGE INCLUDES: HEAVY DUTY FILTER CRUSHER, FRL-1 AND FS400 STAND

Heavy-duty truck oil filter crusher will reduce filter size by 75%, and remove over 95% of the residual oil.

Features

  • Oil filter crusher operates on shop air (80-90 psi) and can be set up anywhere.
  • Compact size takes less than four sq. ft. of floor space.
  • Heavy-duty aluminum cabinet surrounds the high pressure hydraulic hose for added safety and shields components from damage.
  • Unitized construction allows for easy maintenance.
  • Oil filter crusher is easy to operate:
    Load the filter and close the door to activate the crushing cycle; operates unattended; safety switch prevents operation when door is open.
    Specially designed door channel on oil filter crusher prevents drips and leakage; keeps oil in the chamber and not on the floor.

Specifications

  • Height: 40 inches
  • Width: 12-3/4"
  • Depth: 12-3/4"
  • Filter height: 13"
  • Filter diameter" 6"
  • Crushing force: 15 tons
  • Pump/type: Air/hydraulic
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Balers
Product Number JOHHDC15094PKG
Product Name JohnDow HDC-150 Oil Filter Crusher Package
Unlock Full Specs
to access all available technical data

Similar Products

 - M60STD Vertical Baler - Harmony Enterprises, Inc.
Harmony Enterprises, Inc.
Specs
Applications Cans / Bottles; Recycling
Maximum Operating Force 28.27 tons (25.65 metric tons)
Cycle Time 49 seconds
View Details
EPS Foam Densification System - 1330DN - Sebright Products, Inc.
Specs
Applications EPS Foam
Maximum Operating Force 96 tons (87.09 metric tons)
View Details