Mile-X Equipment, Inc. JohnDow AFC100 Automotive Oil Filter Crusher Package JOHAFC10094PKG

Description
JohnDow AFC-100-94 Oil Filter Crusher This JohnDow oil filter crusher package ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! INCLUDES THE FOLLOWING: AUTO FILTER CRUSHER, FRL & FS400 STAND Automotive oil filter crusher will reduce filter size by 75%, and remove over 95% of the residual oil. Features Operates on shop air (80-90 PSI) and can be set up anywhere. Oil filter crusher compact size takes less than four sq. ft. of floor space. Heavy-duty aluminum cabinet surrounds the high pressure hydraulic hose for added safety and shields components from damage. Unitized construction allows for easy maintenance. Oil filter crusher is easy to operate: Load the filter and close the door to activate the crushing cycle; operates unattended; safety switch prevents operation when door is open. Oil filter crusher has specially designed door channel prevents drips and leakage; keeps oil in the chamber and not on the floor. Includes floor stand not pictured. Requires filter regulator/lubricator Model FRL-1. Specifications Height: 28-1/2" Width: 12-3/4" Depth: 12-3/4" Filter height: 7-1/2" Filter diameter: 6" Crushing force: 10 tons Pump/Type: Air/hydraulic ONE-YEAR LIMITED WARRANTY.
Description
JohnDow AFC-100-94 Oil Filter Crusher This JohnDow oil filter crusher package ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! INCLUDES THE FOLLOWING: AUTO FILTER CRUSHER, FRL & FS400 STAND Automotive oil filter crusher will reduce filter size by 75%, and remove over 95% of the residual oil. Features Operates on shop air (80-90 PSI) and can be set up anywhere. Oil filter crusher compact size takes less than four sq. ft. of floor space. Heavy-duty aluminum cabinet surrounds the high pressure hydraulic hose for added safety and shields components from damage. Unitized construction allows for easy maintenance. Oil filter crusher is easy to operate: Load the filter and close the door to activate the crushing cycle; operates unattended; safety switch prevents operation when door is open. Oil filter crusher has specially designed door channel prevents drips and leakage; keeps oil in the chamber and not on the floor. Includes floor stand not pictured. Requires filter regulator/lubricator Model FRL-1. Specifications Height: 28-1/2" Width: 12-3/4" Depth: 12-3/4" Filter height: 7-1/2" Filter diameter: 6" Crushing force: 10 tons Pump/Type: Air/hydraulic ONE-YEAR LIMITED WARRANTY.

Suppliers

Company
Product
Description
Supplier Links
JohnDow AFC100 Automotive Oil Filter Crusher Package - JOHAFC10094PKG - Mile-X Equipment, Inc.
Coldwater, OH, USA
JohnDow AFC100 Automotive Oil Filter Crusher Package
JOHAFC10094PKG
JohnDow AFC100 Automotive Oil Filter Crusher Package JOHAFC10094PKG
JohnDow AFC-100-94 Oil Filter Crusher This JohnDow oil filter crusher package ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! INCLUDES THE FOLLOWING: AUTO FILTER CRUSHER, FRL & FS400 STAND Automotive oil filter crusher will reduce filter size by 75%, and remove over 95% of the residual oil. Features Operates on shop air (80-90 PSI) and can be set up anywhere. Oil filter crusher compact size takes less than four sq. ft. of floor space. Heavy-duty aluminum cabinet surrounds the high pressure hydraulic hose for added safety and shields components from damage. Unitized construction allows for easy maintenance. Oil filter crusher is easy to operate: Load the filter and close the door to activate the crushing cycle; operates unattended; safety switch prevents operation when door is open. Oil filter crusher has specially designed door channel prevents drips and leakage; keeps oil in the chamber and not on the floor. Includes floor stand not pictured. Requires filter regulator/lubricator Model FRL-1. Specifications Height: 28-1/2" Width: 12-3/4" Depth: 12-3/4" Filter height: 7-1/2" Filter diameter: 6" Crushing force: 10 tons Pump/Type: Air/hydraulic ONE-YEAR LIMITED WARRANTY.

JohnDow AFC-100-94 Oil Filter Crusher

This JohnDow oil filter crusher package ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!

INCLUDES THE FOLLOWING: AUTO FILTER CRUSHER, FRL & FS400 STAND

Automotive oil filter crusher will reduce filter size by 75%, and remove over 95% of the residual oil.

Features

  • Operates on shop air (80-90 PSI) and can be set up anywhere.
  • Oil filter crusher compact size takes less than four sq. ft. of floor space.
  • Heavy-duty aluminum cabinet surrounds the high pressure hydraulic hose for added safety and shields components from damage.
  • Unitized construction allows for easy maintenance.
  • Oil filter crusher is easy to operate: Load the filter and close the door to activate the crushing cycle; operates unattended; safety switch prevents operation when door is open.
  • Oil filter crusher has specially designed door channel prevents drips and leakage; keeps oil in the chamber and not on the floor.
  • Includes floor stand not pictured.
  • Requires filter regulator/lubricator Model FRL-1.

Specifications

  • Height: 28-1/2"
  • Width: 12-3/4"
  • Depth: 12-3/4"
  • Filter height: 7-1/2"
  • Filter diameter: 6"
  • Crushing force: 10 tons
  • Pump/Type: Air/hydraulic
  • ONE-YEAR LIMITED WARRANTY.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Balers
Product Number JOHAFC10094PKG
Product Name JohnDow AFC100 Automotive Oil Filter Crusher Package
Unlock Full Specs
to access all available technical data

Similar Products

EPS Foam Densification System - 1330DN - Sebright Products, Inc.
Specs
Applications EPS Foam
Maximum Operating Force 96 tons (87.09 metric tons)
View Details
Marathon Equipment Company
Specs
Applications Cans / Bottles; Fibrous Materials / Textiles; Metals; Paper / Corrugated; Plastics; Recycling; Scrap / Solid Waste; Wood Chips / Biomass
Maximum Operating Force 35.35 tons (32.07 metric tons)
Cycle Time 41 seconds
View Details