Jet S-48N Stand
754200 - Stand for 48" Hand or BP Brake
Specifications
| Brand | Jet |
| Height | 4.8 inch |
| Length | 58 inch |
| Net Weight | 90 pound |
| Part Number | 754200 |
| Ship Weight | 95 pound |
| Width | 19.6 inch |
Jet has the most extensive selection of forming equipment available and offers a full range of pan brakes and accessories. Two year factory warranty. Great for home use or business applications. Jet has more than 800 authorized service centers throughout the US and carrys millions of dollars in spare parts to get you back going if the need arises. Since we buy directly from Jet, you can buy all your Jet products at Mile-X with confidence that you can be supported in the future.
If you need more forming options, check out our other selection FormingEquipment.
| Mile-X Equipment, Inc. | |
|---|---|
| Product Category | Press Brakes |
| Product Number | JETS48N |
| Product Name | Jet 754200 S-48N Stand for 48" Hand or BP Brake |