Jet JDP-20MF Drill Press This Jet drill press ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS.
354170 - 1" Drilling Capacity, 1-1/2 HP, 1Ph, 115/230V"
20" FLOOR DRILL PRESS
STANDARD FEATURES
Hinged metal belt and pulley cover coupled with quick adjustment motor mount allow rapid changing of spindle speeds
Rotating, 45° tilting, crank-operated worktable with quick release clamp
On/off switch located on front of the drill press head
A 1/2" diameter external positive depth stop with three nut locking feature for quick adjustment
Adjustable tension spindle return spring
Spindle is supported by high quality ball bearings
Built-in work lamp on all models, bulb not included.
Drill chuck and key included STOCK NUMBER 354170 Model Number JPD-20MF Swing (in.) 20-1/2 Drilling Capacity (in.) 1 Chuck Size (in.) 3/4 Spindle Travel (in.) 4-5/8 Spindle Distance to Base (in.) 46-3/4 Spindle Distance to Table (max/in): 29-1/8 Table Size (in.) 18-5/8 x 16-1/8 T-Slot Size (in.) 5/8 Spindle Taper MT-3 Column Diameter (in.) 33/8 Number of Spindle Speeds 12 Range of Spindle Speeds (RPM) 150^,200 Base Size (in.) 13-5/8x22-3/8 Motor 1-1/2 HP, IPh Net Weight (Ibs.) 288 <>
Jet JDP-20MF Drill Press
This Jet drill press ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS.
354170 - 1" Drilling Capacity, 1-1/2 HP, 1Ph, 115/230V"
20" FLOOR DRILL PRESS
STANDARD FEATURES
- Hinged metal belt and pulley cover coupled with quick adjustment motor mount allow rapid changing of spindle speeds
- Rotating, 45° tilting, crank-operated worktable with quick release clamp
- On/off switch located on front of the drill press head
- A 1/2" diameter external positive depth stop with three nut locking feature for quick adjustment
- Adjustable tension spindle return spring
- Spindle is supported by high quality ball bearings
- Built-in work lamp on all models, bulb not included.
- Drill chuck and key included
| STOCK NUMBER | 354170 |
| Model Number | JPD-20MF |
| Swing (in.) | 20-1/2 |
| Drilling Capacity (in.) | 1 |
| Chuck Size (in.) | 3/4 |
| Spindle Travel (in.) | 4-5/8 |
| Spindle Distance to Base (in.) | 46-3/4 |
| Spindle Distance to Table (max/in): | 29-1/8 |
| Table Size (in.) | 18-5/8 x 16-1/8 |
| T-Slot Size (in.) | 5/8 |
| Spindle Taper | MT-3 |
| Column Diameter (in.) | 33/8 |
| Number of Spindle Speeds | 12 |
| Range of Spindle Speeds (RPM) | 150^,200 |
| Base Size (in.) | 13-5/8x22-3/8 |
| Motor | 1-1/2 HP, IPh |
| Net Weight (Ibs.) | 288 | <>