Mile-X Equipment, Inc. Jet 414450 J-7015 8 x 13" Horizontal Bandsaw, 1.5HP, 115V, 1 JETJ-7015

Description
Jet J-7015 Horizontal Bandsaw This Jet machine ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS. Features: Heavy-duty, rigid steel and cast iron construction of the head, and base provides full blade support and elimnates vibration and deflection Combination oil bath, gear reduction power train, along with precision blade guides and a hydraulic feed system delivers consistent, accurate cuts and longer blade life Conveniently located control panel, and an easily accessible coolant system Rapid acting vise (allows miter cutting to 45°) Coolant system 1" Bi-metal blade Adjustable material stop
Description
Jet J-7015 Horizontal Bandsaw This Jet machine ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS. Features: Heavy-duty, rigid steel and cast iron construction of the head, and base provides full blade support and elimnates vibration and deflection Combination oil bath, gear reduction power train, along with precision blade guides and a hydraulic feed system delivers consistent, accurate cuts and longer blade life Conveniently located control panel, and an easily accessible coolant system Rapid acting vise (allows miter cutting to 45°) Coolant system 1" Bi-metal blade Adjustable material stop

Suppliers

Company
Product
Description
Supplier Links
Jet 414450 J-7015 8 x 13
Coldwater, OH, USA
Jet 414450 J-7015 8 x 13" Horizontal Bandsaw, 1.5HP, 115V, 1
JETJ-7015
Jet 414450 J-7015 8 x 13" Horizontal Bandsaw, 1.5HP, 115V, 1 JETJ-7015
Jet J-7015 Horizontal Bandsaw This Jet machine ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS. Features: Heavy-duty, rigid steel and cast iron construction of the head, and base provides full blade support and elimnates vibration and deflection Combination oil bath, gear reduction power train, along with precision blade guides and a hydraulic feed system delivers consistent, accurate cuts and longer blade life Conveniently located control panel, and an easily accessible coolant system Rapid acting vise (allows miter cutting to 45°) Coolant system 1" Bi-metal blade Adjustable material stop

Jet J-7015 Horizontal Bandsaw

This Jet machine ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS.

Features:

  • Heavy-duty, rigid steel and cast iron construction of the head, and base provides full blade support and elimnates vibration and deflection
  • Combination oil bath, gear reduction power train, along with precision blade guides and a hydraulic feed system delivers consistent, accurate cuts and longer blade life
  • Conveniently located control panel, and an easily accessible coolant system
  • Rapid acting vise (allows miter cutting to 45°)
  • Coolant system
  • 1" Bi-metal blade
  • Adjustable material stop
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Sawing Machinery
Product Number JETJ-7015
Product Name Jet 414450 J-7015 8 x 13" Horizontal Bandsaw, 1.5HP, 115V, 1
Machine Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Plate Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
SNC Automatic Swivel Head Mitering Saw - C-650MNC - Cosen Saws, USA
Specs
Machine Type Band
Cutting Type Automatic
Power Type AC Power
View Details
Pipe and Tube Cut Off System - PDTL - Hymark/Kentucky Gauge
Specs
Machine Type Circular
Cutting Type Semi-Automatic (optional feature); Manual
Power Type AC Power
View Details
Band Saw - SIGMA 630 PRO - Ritmo America, LLC
Ritmo America, LLC
Specs
Machine Type Band
Cutting Type Semi-Automatic
Power Type AC Power
View Details