Mile-X Equipment, Inc. Jet 321879 GH2280ZX 22" Swing 80" Centers Spindle Bore Engin JETGH2280ZX

Description
-2280ZX Lathe and get a FREE Aloris DA Super Precison Intro Pro Set. A $1191.00 Value! Valid Until December 31, 2011 GH-2280ZX, 22" Swing, 80" Centers, with 2-axis ACU-RITE 200S DRO Other configurations available for this model 16", 18" AND 22" ZX SERIES LARGE SPINDLE BORE LATHES Features: Uniquely designed exclusively by JET ISO 9001 certified manufacturer 3-1/8” bore spindle is supported by two tapered and one ball bearing Chrome molybdenum headstock gears are hardened, ground and shaved Universal gearbox allows inch, metric, diametral and module pitch threads, no change gears required Carriage features one-shot lubrication and Turcite-B on bed sliding surfaces T-slotted compound slide featuring four-way tool post One piece cast iron base absorbs vibration allowing heavier cuts High quality ANSI Class 50 wear resistant cast iron bed ways are hardened and ground Removable gap allows up to 23-5/8” diameter work on 16”, 27-1/2” on 18” Five position automatic carriage stop increases productivity Attractive chrome levers, dials and knobs complete this impressive package Tolerance test certificate included 10” 3 jaw chuck with top reversing jaws 12” 4 jaw chuck 16” face plate Four-way tool post Follow rest Large capacity steady rest Fully integrated coolant system Full length splash guard and coolant return Large easy to use foot brake Articulating halogen work lamp Centrally located controls with jog button Threading dial Mounting pads and levelers Spindle sleeve (MT-7 to MT-5) Dead center Live center Tool box and adjusting tools
Description
-2280ZX Lathe and get a FREE Aloris DA Super Precison Intro Pro Set. A $1191.00 Value! Valid Until December 31, 2011 GH-2280ZX, 22" Swing, 80" Centers, with 2-axis ACU-RITE 200S DRO Other configurations available for this model 16", 18" AND 22" ZX SERIES LARGE SPINDLE BORE LATHES Features: Uniquely designed exclusively by JET ISO 9001 certified manufacturer 3-1/8” bore spindle is supported by two tapered and one ball bearing Chrome molybdenum headstock gears are hardened, ground and shaved Universal gearbox allows inch, metric, diametral and module pitch threads, no change gears required Carriage features one-shot lubrication and Turcite-B on bed sliding surfaces T-slotted compound slide featuring four-way tool post One piece cast iron base absorbs vibration allowing heavier cuts High quality ANSI Class 50 wear resistant cast iron bed ways are hardened and ground Removable gap allows up to 23-5/8” diameter work on 16”, 27-1/2” on 18” Five position automatic carriage stop increases productivity Attractive chrome levers, dials and knobs complete this impressive package Tolerance test certificate included 10” 3 jaw chuck with top reversing jaws 12” 4 jaw chuck 16” face plate Four-way tool post Follow rest Large capacity steady rest Fully integrated coolant system Full length splash guard and coolant return Large easy to use foot brake Articulating halogen work lamp Centrally located controls with jog button Threading dial Mounting pads and levelers Spindle sleeve (MT-7 to MT-5) Dead center Live center Tool box and adjusting tools

Suppliers

Company
Product
Description
Supplier Links
Jet 321879 GH2280ZX 22
Coldwater, OH, USA
Jet 321879 GH2280ZX 22" Swing 80" Centers Spindle Bore Engin
JETGH2280ZX
Jet 321879 GH2280ZX 22" Swing 80" Centers Spindle Bore Engin JETGH2280ZX
-2280ZX Lathe and get a FREE Aloris DA Super Precison Intro Pro Set. A $1191.00 Value! Valid Until December 31, 2011 GH-2280ZX, 22" Swing, 80" Centers, with 2-axis ACU-RITE 200S DRO Other configurations available for this model 16", 18" AND 22" ZX SERIES LARGE SPINDLE BORE LATHES Features: Uniquely designed exclusively by JET ISO 9001 certified manufacturer 3-1/8” bore spindle is supported by two tapered and one ball bearing Chrome molybdenum headstock gears are hardened, ground and shaved Universal gearbox allows inch, metric, diametral and module pitch threads, no change gears required Carriage features one-shot lubrication and Turcite-B on bed sliding surfaces T-slotted compound slide featuring four-way tool post One piece cast iron base absorbs vibration allowing heavier cuts High quality ANSI Class 50 wear resistant cast iron bed ways are hardened and ground Removable gap allows up to 23-5/8” diameter work on 16”, 27-1/2” on 18” Five position automatic carriage stop increases productivity Attractive chrome levers, dials and knobs complete this impressive package Tolerance test certificate included 10” 3 jaw chuck with top reversing jaws 12” 4 jaw chuck 16” face plate Four-way tool post Follow rest Large capacity steady rest Fully integrated coolant system Full length splash guard and coolant return Large easy to use foot brake Articulating halogen work lamp Centrally located controls with jog button Threading dial Mounting pads and levelers Spindle sleeve (MT-7 to MT-5) Dead center Live center Tool box and adjusting tools

-2280ZX Lathe and get a FREE Aloris DA Super Precison Intro Pro Set. A $1191.00 Value! Valid Until December 31, 2011

GH-2280ZX, 22" Swing, 80" Centers, with 2-axis ACU-RITE 200S DRO

Other configurations available for this model

16", 18" AND 22" ZX SERIES LARGE SPINDLE BORE LATHES

Features:

  • Uniquely designed exclusively by JET
  • ISO 9001 certified manufacturer
  • 3-1/8” bore spindle is supported by two tapered and one ball bearing
  • Chrome molybdenum headstock gears are hardened, ground and shaved
  • Universal gearbox allows inch, metric, diametral and module pitch threads, no change gears required
  • Carriage features one-shot lubrication and Turcite-B on bed sliding surfaces
  • T-slotted compound slide featuring four-way tool post
  • One piece cast iron base absorbs vibration allowing heavier cuts
  • High quality ANSI Class 50 wear resistant cast iron bed ways are hardened and ground
  • Removable gap allows up to 23-5/8” diameter work on 16”, 27-1/2” on 18”
  • Five position automatic carriage stop increases productivity
  • Attractive chrome levers, dials and knobs complete this impressive package
  • Tolerance test certificate included
  • 10” 3 jaw chuck with top reversing jaws
  • 12” 4 jaw chuck
  • 16” face plate
  • Four-way tool post
  • Follow rest
  • Large capacity steady rest
  • Fully integrated coolant system
  • Full length splash guard and coolant return
  • Large easy to use foot brake
  • Articulating halogen work lamp
  • Centrally located controls with jog button
  • Threading dial
  • Mounting pads and levelers
  • Spindle sleeve (MT-7 to MT-5)
  • Dead center
  • Live center
  • Tool box and adjusting tools
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lathes and Turning Centers
Product Number JETGH2280ZX
Product Name Jet 321879 GH2280ZX 22" Swing 80" Centers Spindle Bore Engin
Unlock Full Specs
to access all available technical data