Mile-X Equipment, Inc. Jet 511500 5SS 5 Ton 15' Lift JET511500

Description
Jet 5SS-1C-15, 5 Ton Chain Hoist This Jet hoist ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. 5SS-1C-15, 5 TON 1PH, 15' LIFT, 115V/230V PREWIRED 230V Features: Designed for Commercial and industrial applications 1/2 ton to 5 ton capacities, single or three phase models 10', 15, 20, lifts standard, custom lifts available Easy to install, inspect and maintain Totally enclosed steel plate construction with a durable powder coat finish Heavy duty ventilated motor with thermal overload protection Gear train features lifetime lubrication, no oil changes required 1 phase models feature thermal overload protection 3 phase models feature reverse phase protection All models come equipped with chain container Reliable DC electro-magnetic brake holds the load even if power is interrupted Quick connect wiring for power and push button controls Upper and lower limit switches prevent over travel Durable 24v pushbutton control station with cable strain relief Proof tested with test certificate Complies with OSHA, ANSI/ASME B30.16 and HST-1 standards Solid state starting switch for added reliability All models equipped with slip clutch design overload protection Hardened 80 grade chain All models rated HS with 25% duty cycle rating for 1 phase and 30% duty cycle rating for 3 phase models 15% duty cycle rating = 9 minutes continuous operation in 1 hour, or 1 minute on, 7 minutes off 25% duty cycle rating = 12 minutes continuous operation in 1 hour, or 1 minute on, 4 minutes off 30% duty cycle rating = 18 minutes continuous in 1 hour, or 1 minute on, 4 minutes off
Description
Jet 5SS-1C-15, 5 Ton Chain Hoist This Jet hoist ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. 5SS-1C-15, 5 TON 1PH, 15' LIFT, 115V/230V PREWIRED 230V Features: Designed for Commercial and industrial applications 1/2 ton to 5 ton capacities, single or three phase models 10', 15, 20, lifts standard, custom lifts available Easy to install, inspect and maintain Totally enclosed steel plate construction with a durable powder coat finish Heavy duty ventilated motor with thermal overload protection Gear train features lifetime lubrication, no oil changes required 1 phase models feature thermal overload protection 3 phase models feature reverse phase protection All models come equipped with chain container Reliable DC electro-magnetic brake holds the load even if power is interrupted Quick connect wiring for power and push button controls Upper and lower limit switches prevent over travel Durable 24v pushbutton control station with cable strain relief Proof tested with test certificate Complies with OSHA, ANSI/ASME B30.16 and HST-1 standards Solid state starting switch for added reliability All models equipped with slip clutch design overload protection Hardened 80 grade chain All models rated HS with 25% duty cycle rating for 1 phase and 30% duty cycle rating for 3 phase models 15% duty cycle rating = 9 minutes continuous operation in 1 hour, or 1 minute on, 7 minutes off 25% duty cycle rating = 12 minutes continuous operation in 1 hour, or 1 minute on, 4 minutes off 30% duty cycle rating = 18 minutes continuous in 1 hour, or 1 minute on, 4 minutes off

Suppliers

Company
Product
Description
Supplier Links
Jet 511500 5SS 5 Ton 15' Lift - JET511500 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Jet 511500 5SS 5 Ton 15' Lift
JET511500
Jet 511500 5SS 5 Ton 15' Lift JET511500
Jet 5SS-1C-15, 5 Ton Chain Hoist This Jet hoist ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. 5SS-1C-15, 5 TON 1PH, 15' LIFT, 115V/230V PREWIRED 230V Features: Designed for Commercial and industrial applications 1/2 ton to 5 ton capacities, single or three phase models 10', 15, 20, lifts standard, custom lifts available Easy to install, inspect and maintain Totally enclosed steel plate construction with a durable powder coat finish Heavy duty ventilated motor with thermal overload protection Gear train features lifetime lubrication, no oil changes required 1 phase models feature thermal overload protection 3 phase models feature reverse phase protection All models come equipped with chain container Reliable DC electro-magnetic brake holds the load even if power is interrupted Quick connect wiring for power and push button controls Upper and lower limit switches prevent over travel Durable 24v pushbutton control station with cable strain relief Proof tested with test certificate Complies with OSHA, ANSI/ASME B30.16 and HST-1 standards Solid state starting switch for added reliability All models equipped with slip clutch design overload protection Hardened 80 grade chain All models rated HS with 25% duty cycle rating for 1 phase and 30% duty cycle rating for 3 phase models 15% duty cycle rating = 9 minutes continuous operation in 1 hour, or 1 minute on, 7 minutes off 25% duty cycle rating = 12 minutes continuous operation in 1 hour, or 1 minute on, 4 minutes off 30% duty cycle rating = 18 minutes continuous in 1 hour, or 1 minute on, 4 minutes off

Jet 5SS-1C-15, 5 Ton Chain Hoist

This Jet hoist ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery.

5SS-1C-15, 5 TON 1PH, 15' LIFT, 115V/230V PREWIRED 230V

Features:

  • Designed for Commercial and industrial applications
  • 1/2 ton to 5 ton capacities, single or three phase models
  • 10', 15, 20, lifts standard, custom lifts available
  • Easy to install, inspect and maintain
  • Totally enclosed steel plate construction with a durable powder coat finish
  • Heavy duty ventilated motor with thermal overload protection
  • Gear train features lifetime lubrication, no oil changes required
  • 1 phase models feature thermal overload protection
  • 3 phase models feature reverse phase protection
  • All models come equipped with chain container
  • Reliable DC electro-magnetic brake holds the load even if power is interrupted
  • Quick connect wiring for power and push button controls
  • Upper and lower limit switches prevent over travel
  • Durable 24v pushbutton control station with cable strain relief
  • Proof tested with test certificate
  • Complies with OSHA, ANSI/ASME B30.16 and HST-1 standards
  • Solid state starting switch for added reliability
  • All models equipped with slip clutch design overload protection
  • Hardened 80 grade chain
  • All models rated HS with 25% duty cycle rating for 1 phase and 30% duty cycle rating for 3 phase models
  • 15% duty cycle rating = 9 minutes continuous operation in 1 hour, or 1 minute on, 7 minutes off
  • 25% duty cycle rating = 12 minutes continuous operation in 1 hour, or 1 minute on, 4 minutes off
  • 30% duty cycle rating = 18 minutes continuous in 1 hour, or 1 minute on, 4 minutes off
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Hoists
Product Number JET511500
Product Name Jet 511500 5SS 5 Ton 15' Lift
Unlock Full Specs
to access all available technical data

Similar Products

Pulling Hoist, MINIFOR™ WLL ton 0.1 - 540642789 - Certex UK
Specs
Unit Weight 44.1 lbs (20.0 kg)
Load Capacity 220 to 1102 lbs (100 to 500 kg)
Lift Speed 49.2 ft/min (25 cm/sec)
View Details
Monorail Air Hoist - EH 60 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 3638.0 lbs (1649.9 kg)
View Details
Electric Hoist - Yale Y80 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details
Hoists - 6843838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electric
Load Capacity 551 lbs (250 kg)
Lift 9.8 ft (30 dm)
View Details