Mile-X Equipment, Inc. Jet 132000 1SS 1 Ton 20' Lift JET132000

Description
Jet 1SS-3C-20, 1 Ton Chain Hoist This Jet hoist ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS. 1SS-3C-20, 1 TON 3PH, 20' LIFT 230V/460V PREWIRED 460V Features: Designed for Commercial and industrial applications 1/2 ton to 5 ton capacities, single or three phase models 10', 15, 20, lifts standard, custom lifts available Easy to install, inspect and maintain Totally enclosed steel plate construction with a durable powder coat finish Gear train features lifetime lubrication, no oil changes required Heavy duty ventilated motor with thermal overload protection 1 phase models feature thermal overload protection 3 phase models feature reverse phase protection All models come equipped with chain container Reliable DC electro-magnetic brake holds the load even if power is interrupted Quick connect wiring for power and push button controls Upper and lower limit switches prevent over travel Durable 24v pushbutton control station with cable strain relief Proof tested with test certificate Complies with OSHA, ANSI/ASME B30.16 and HST-1 standards Solid state starting switch for added reliability All models equipped with slip clutch design overload protection Hardened 80 grade chain All models rated HS with 25% duty cycle rating for 1 phase and 30% duty cycle rating for 3 phase models 15% duty cycle rating = 9 minutes continuous operation in 1 hour, or 1 minute on, 7 minutes off 25% duty cycle rating = 12 minutes continuous opeartion in 1 hour, or 1 minute on, 4 minutes off 30% duty cycle rating = 18 minutes continuous in 1 hour, or 1 minute on, 4 minutes off
Description
Jet 1SS-3C-20, 1 Ton Chain Hoist This Jet hoist ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS. 1SS-3C-20, 1 TON 3PH, 20' LIFT 230V/460V PREWIRED 460V Features: Designed for Commercial and industrial applications 1/2 ton to 5 ton capacities, single or three phase models 10', 15, 20, lifts standard, custom lifts available Easy to install, inspect and maintain Totally enclosed steel plate construction with a durable powder coat finish Gear train features lifetime lubrication, no oil changes required Heavy duty ventilated motor with thermal overload protection 1 phase models feature thermal overload protection 3 phase models feature reverse phase protection All models come equipped with chain container Reliable DC electro-magnetic brake holds the load even if power is interrupted Quick connect wiring for power and push button controls Upper and lower limit switches prevent over travel Durable 24v pushbutton control station with cable strain relief Proof tested with test certificate Complies with OSHA, ANSI/ASME B30.16 and HST-1 standards Solid state starting switch for added reliability All models equipped with slip clutch design overload protection Hardened 80 grade chain All models rated HS with 25% duty cycle rating for 1 phase and 30% duty cycle rating for 3 phase models 15% duty cycle rating = 9 minutes continuous operation in 1 hour, or 1 minute on, 7 minutes off 25% duty cycle rating = 12 minutes continuous opeartion in 1 hour, or 1 minute on, 4 minutes off 30% duty cycle rating = 18 minutes continuous in 1 hour, or 1 minute on, 4 minutes off

Suppliers

Company
Product
Description
Supplier Links
Jet 132000 1SS 1 Ton 20' Lift - JET132000 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Jet 132000 1SS 1 Ton 20' Lift
JET132000
Jet 132000 1SS 1 Ton 20' Lift JET132000
Jet 1SS-3C-20, 1 Ton Chain Hoist This Jet hoist ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS. 1SS-3C-20, 1 TON 3PH, 20' LIFT 230V/460V PREWIRED 460V Features: Designed for Commercial and industrial applications 1/2 ton to 5 ton capacities, single or three phase models 10', 15, 20, lifts standard, custom lifts available Easy to install, inspect and maintain Totally enclosed steel plate construction with a durable powder coat finish Gear train features lifetime lubrication, no oil changes required Heavy duty ventilated motor with thermal overload protection 1 phase models feature thermal overload protection 3 phase models feature reverse phase protection All models come equipped with chain container Reliable DC electro-magnetic brake holds the load even if power is interrupted Quick connect wiring for power and push button controls Upper and lower limit switches prevent over travel Durable 24v pushbutton control station with cable strain relief Proof tested with test certificate Complies with OSHA, ANSI/ASME B30.16 and HST-1 standards Solid state starting switch for added reliability All models equipped with slip clutch design overload protection Hardened 80 grade chain All models rated HS with 25% duty cycle rating for 1 phase and 30% duty cycle rating for 3 phase models 15% duty cycle rating = 9 minutes continuous operation in 1 hour, or 1 minute on, 7 minutes off 25% duty cycle rating = 12 minutes continuous opeartion in 1 hour, or 1 minute on, 4 minutes off 30% duty cycle rating = 18 minutes continuous in 1 hour, or 1 minute on, 4 minutes off

Jet 1SS-3C-20, 1 Ton Chain Hoist

This Jet hoist ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS.

1SS-3C-20, 1 TON 3PH, 20' LIFT 230V/460V PREWIRED 460V

Features:

  • Designed for Commercial and industrial applications
  • 1/2 ton to 5 ton capacities, single or three phase models
  • 10', 15, 20, lifts standard, custom lifts available
  • Easy to install, inspect and maintain
  • Totally enclosed steel plate construction with a durable powder coat finish
  • Gear train features lifetime lubrication, no oil changes required
  • Heavy duty ventilated motor with thermal overload protection
  • 1 phase models feature thermal overload protection
  • 3 phase models feature reverse phase protection
  • All models come equipped with chain container
  • Reliable DC electro-magnetic brake holds the load even if power is interrupted
  • Quick connect wiring for power and push button controls
  • Upper and lower limit switches prevent over travel
  • Durable 24v pushbutton control station with cable strain relief
  • Proof tested with test certificate
  • Complies with OSHA, ANSI/ASME B30.16 and HST-1 standards
  • Solid state starting switch for added reliability
  • All models equipped with slip clutch design overload protection
  • Hardened 80 grade chain
  • All models rated HS with 25% duty cycle rating for 1 phase and 30% duty cycle rating for 3 phase models
  • 15% duty cycle rating = 9 minutes continuous operation in 1 hour, or 1 minute on, 7 minutes off
  • 25% duty cycle rating = 12 minutes continuous opeartion in 1 hour, or 1 minute on, 4 minutes off
  • 30% duty cycle rating = 18 minutes continuous in 1 hour, or 1 minute on, 4 minutes off
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Hoists
Product Number JET132000
Product Name Jet 132000 1SS 1 Ton 20' Lift
Unlock Full Specs
to access all available technical data

Similar Products

Monorail Air Hoist - EH 10 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 992.1 lbs (449.9 kg)
View Details
Electric Hoist - AS 7 Ex Wire Rope Hoist - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details
Heavy Duty Air Chain Hoists Red Rooster TMH (10.000, 15.000 & 20.000 kg) TMH-15P3E - 5601TMH15P3E - Certex UK
Specs
Unit Weight 696.8 lbs (316.0 kg)
Load Capacity 33069 lbs (14997 kg)
Line Type Chain
View Details
Hoists - 2542626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details