Ingersoll-Rand 121-K6 Air Hammer w/Chisels
Make fast work of body panel crimping and cutting, bushing driving, shearing and general front end work with this air hammer, a supper duty tool that produces up to 3,000 blows per minute.
Professional touch trigger for total control
Long-life tool with tough one piece alloy barrel
Easy to maintain, with an "easy-out" throttle valve assembly
Chisel set includes edging tool, tail pipe cutter, straight cutter, cutting chisel and a punch
Air Hammer Specifications:
Shank opening: .401" (10.1 mm) Blows per minute @ 90 psi: 3500 Bore diameter: 3/4" (19 mm) Stroke length: 2-9/32" (58 mm) Weight: 3.5 lb. (1.59 kg) Length: 7.63" (194 mm) Average air consumption: 3 cfm, 15 cfm @ load Sound (pressure/power): 98.3/111.3 dBA Air inlet: 1/4
Ingersoll-Rand 121-K6 Air Hammer w/Chisels
- Make fast work of body panel crimping and cutting, bushing driving, shearing and general front end work with this air hammer, a supper duty tool that produces up to 3,000 blows per minute.
- Professional touch trigger for total control
- Long-life tool with tough one piece alloy barrel
- Easy to maintain, with an "easy-out" throttle valve assembly
- Chisel set includes edging tool, tail pipe cutter, straight cutter, cutting chisel and a punch
Air Hammer Specifications:
Shank opening: .401" (10.1 mm)
Blows per minute @ 90 psi: 3500
Bore diameter: 3/4" (19 mm)
Stroke length: 2-9/32" (58 mm)
Weight: 3.5 lb. (1.59 kg)
Length: 7.63" (194 mm)
Average air consumption: 3 cfm, 15 cfm @ load
Sound (pressure/power): 98.3/111.3 dBA
Air inlet: 1/4