Mile-X Equipment, Inc. Handy 16900 1000 lb. Sam 2 Air Motorcycle Lift HAN16900

Description
Handy 16900 Motorcycle Jack Lift (SAM 2) Handy lifts ship by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! ** Lifts DO NOT include a cycle vise or side extensions ** The Newest Lift From Handy! Designed for bike builders Handy Industries is introducing their newest product, the S.A.M.2 Lift designed to lift bikes up to 1000 lbs. This lift was developed for bike professionals that needed a longer and wider work surface with the convenience of double drop panels for easy maintenance. The S.A.M.2 also has a maximum height of 35” and a longer ramp of 40” for lower built bikes. For expanding the width of the table to a full 48” the perfect add-on accessories are the four piece side extensions measuring 10” wide Made in U.S.A. All lifts come with ramp! Specifications Capacity - 1,000 lb.s Length - 93" Width - 28" Max. Height - 35" Min. Height - 7-1/2" Work Surface - 93" x 28" Power Source - Air 90 -120 psi Ramp Length - 40" x 28" 2 Drop Leafs - 15" x 28" Weight - 345 lbs. Accessories Available: 16901 - 10" Side Extensions 14476 - CV-16 Cycle Vise
Description
Handy 16900 Motorcycle Jack Lift (SAM 2) Handy lifts ship by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! ** Lifts DO NOT include a cycle vise or side extensions ** The Newest Lift From Handy! Designed for bike builders Handy Industries is introducing their newest product, the S.A.M.2 Lift designed to lift bikes up to 1000 lbs. This lift was developed for bike professionals that needed a longer and wider work surface with the convenience of double drop panels for easy maintenance. The S.A.M.2 also has a maximum height of 35” and a longer ramp of 40” for lower built bikes. For expanding the width of the table to a full 48” the perfect add-on accessories are the four piece side extensions measuring 10” wide Made in U.S.A. All lifts come with ramp! Specifications Capacity - 1,000 lb.s Length - 93" Width - 28" Max. Height - 35" Min. Height - 7-1/2" Work Surface - 93" x 28" Power Source - Air 90 -120 psi Ramp Length - 40" x 28" 2 Drop Leafs - 15" x 28" Weight - 345 lbs. Accessories Available: 16901 - 10" Side Extensions 14476 - CV-16 Cycle Vise

Suppliers

Company
Product
Description
Supplier Links
Handy 16900 1000 lb. Sam 2 Air Motorcycle Lift - HAN16900 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Handy 16900 1000 lb. Sam 2 Air Motorcycle Lift
HAN16900
Handy 16900 1000 lb. Sam 2 Air Motorcycle Lift HAN16900
Handy 16900 Motorcycle Jack Lift (SAM 2) Handy lifts ship by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! ** Lifts DO NOT include a cycle vise or side extensions ** The Newest Lift From Handy! Designed for bike builders Handy Industries is introducing their newest product, the S.A.M.2 Lift designed to lift bikes up to 1000 lbs. This lift was developed for bike professionals that needed a longer and wider work surface with the convenience of double drop panels for easy maintenance. The S.A.M.2 also has a maximum height of 35” and a longer ramp of 40” for lower built bikes. For expanding the width of the table to a full 48” the perfect add-on accessories are the four piece side extensions measuring 10” wide Made in U.S.A. All lifts come with ramp! Specifications Capacity - 1,000 lb.s Length - 93" Width - 28" Max. Height - 35" Min. Height - 7-1/2" Work Surface - 93" x 28" Power Source - Air 90 -120 psi Ramp Length - 40" x 28" 2 Drop Leafs - 15" x 28" Weight - 345 lbs. Accessories Available: 16901 - 10" Side Extensions 14476 - CV-16 Cycle Vise

Handy 16900 Motorcycle Jack Lift (SAM 2)

Handy lifts ship by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!

** Lifts DO NOT include a cycle vise or side extensions **

The Newest Lift From Handy!

Designed for bike builders

Handy Industries is introducing their newest product, the S.A.M.2 Lift designed to lift bikes up to 1000 lbs. This lift was developed for bike professionals that needed a longer and wider work surface with the convenience of double drop panels for easy maintenance. The S.A.M.2 also has a maximum height of 35” and a longer ramp of 40” for lower built bikes. For expanding the width of the table to a full 48” the perfect add-on accessories are the four piece side extensions measuring 10” wide

Made in U.S.A.

All lifts come with ramp!

Specifications

  • Capacity - 1,000 lb.s
  • Length - 93"
  • Width - 28"
  • Max. Height - 35"
  • Min. Height - 7-1/2"
  • Work Surface - 93" x 28"
  • Power Source - Air 90 -120 psi
  • Ramp Length - 40" x 28"
  • 2 Drop Leafs - 15" x 28"
  • Weight - 345 lbs.

Accessories Available:

16901 - 10" Side Extensions
14476 - CV-16 Cycle Vise

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifts
Product Number HAN16900
Product Name Handy 16900 1000 lb. Sam 2 Air Motorcycle Lift
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - A46 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Heavy Duty Single Scissor Lift Table - HDEW-1024 - Advance Lifts, Inc.
Specs
Capacity 10000 lbs (4535 kg)
Lift Travel 24 inch (610 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details