Handy 11505 Tear-Down Table
Handy table ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!
Call for pricing and availability (800-837-3818!) Use the Handy Tear-Down table as a combination workbench, tear down table and tool storage facility. Capture leaking fluids when working on engines, hydraulic systems and transmissions. It's a tool cart and tear down table in one package.
Lock valuable tools in the heavy-duty 24" x 18" x 5-1/2" drawer
Adjustable working height of 37" to 41"
14 gauge 48" x 28" table top with 3/4" rim that will contain all liquids
Fluids drain into removable 20" x 12" x 6" (polyethylene) container for easy clean up
Adjustable lower shelf
Length 48" x Width 28" x Depth 3/4"
Weight 180 lbs. Made in
Handy 11505 Tear-Down Table
Handy table ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!
Call for pricing and availability (800-837-3818!)
Use the Handy Tear-Down table as a combination workbench, tear down table and tool storage facility.
Capture leaking fluids when working on engines, hydraulic systems and transmissions. It's a tool cart and tear down table in one package.
- Lock valuable tools in the heavy-duty 24" x 18" x 5-1/2" drawer
- Adjustable working height of 37" to 41"
- 14 gauge 48" x 28" table top with 3/4" rim that will contain all liquids
- Fluids drain into removable 20" x 12" x 6" (polyethylene) container for easy clean up
- Adjustable lower shelf
- Length 48" x Width 28" x Depth 3/4"
- Weight 180 lbs. Made in