Mile-X Equipment, Inc. Handy 10742 1000 lb. Elec/Hyd Motorcycle Lift HAN10742

Description
Handy 10742 1000 lb. Electric Operated Motorcycle Lift Handy lifts ship by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! ** Lifts DO NOT include a cycle vise or side extensions ** Convenient for use without an air compressor. Bike Lift is powered by a 115 volt electric pump. It has a lifting capacity of 1000 lbs and an 80" x 24" deck, making it ideal for working on motorcycles, ATVs, snowmobiles, garden tractors, etc. No air compressor required. Made of solid steel and powered by an electric/hydraulic pump.. Safe working height for you and your wheels. Handy motorcycle lift can be customized with the following: Cycle vise, 8" and 12" extensions, trike extension. 13" front extension, snowmobile wings and lift dolly. All lifts come with ramp! Made in the USA. Specifications Capacity: 1000 lbs. Length: 80" Width: 24" Maximum Height: 30" Minimum Height: 7" Work Surface: 84" x 24" Air/Power Source: 115V, 60 hz Ramp Length: 20" Weight: 311 lbs. 12 Gage Steel 2.7mm
Description
Handy 10742 1000 lb. Electric Operated Motorcycle Lift Handy lifts ship by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! ** Lifts DO NOT include a cycle vise or side extensions ** Convenient for use without an air compressor. Bike Lift is powered by a 115 volt electric pump. It has a lifting capacity of 1000 lbs and an 80" x 24" deck, making it ideal for working on motorcycles, ATVs, snowmobiles, garden tractors, etc. No air compressor required. Made of solid steel and powered by an electric/hydraulic pump.. Safe working height for you and your wheels. Handy motorcycle lift can be customized with the following: Cycle vise, 8" and 12" extensions, trike extension. 13" front extension, snowmobile wings and lift dolly. All lifts come with ramp! Made in the USA. Specifications Capacity: 1000 lbs. Length: 80" Width: 24" Maximum Height: 30" Minimum Height: 7" Work Surface: 84" x 24" Air/Power Source: 115V, 60 hz Ramp Length: 20" Weight: 311 lbs. 12 Gage Steel 2.7mm

Suppliers

Company
Product
Description
Supplier Links
Handy 10742 1000 lb. Elec/Hyd Motorcycle Lift - HAN10742 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Handy 10742 1000 lb. Elec/Hyd Motorcycle Lift
HAN10742
Handy 10742 1000 lb. Elec/Hyd Motorcycle Lift HAN10742
Handy 10742 1000 lb. Electric Operated Motorcycle Lift Handy lifts ship by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! ** Lifts DO NOT include a cycle vise or side extensions ** Convenient for use without an air compressor. Bike Lift is powered by a 115 volt electric pump. It has a lifting capacity of 1000 lbs and an 80" x 24" deck, making it ideal for working on motorcycles, ATVs, snowmobiles, garden tractors, etc. No air compressor required. Made of solid steel and powered by an electric/hydraulic pump.. Safe working height for you and your wheels. Handy motorcycle lift can be customized with the following: Cycle vise, 8" and 12" extensions, trike extension. 13" front extension, snowmobile wings and lift dolly. All lifts come with ramp! Made in the USA. Specifications Capacity: 1000 lbs. Length: 80" Width: 24" Maximum Height: 30" Minimum Height: 7" Work Surface: 84" x 24" Air/Power Source: 115V, 60 hz Ramp Length: 20" Weight: 311 lbs. 12 Gage Steel 2.7mm

Handy 10742 1000 lb. Electric Operated Motorcycle Lift

Handy lifts ship by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!

** Lifts DO NOT include a cycle vise or side extensions **

Convenient for use without an air compressor.

Bike Lift is powered by a 115 volt electric pump. It has a lifting capacity of 1000 lbs and an 80" x 24" deck, making it ideal for working on motorcycles, ATVs, snowmobiles, garden tractors, etc. No air compressor required. Made of solid steel and powered by an electric/hydraulic pump.. Safe working height for you and your wheels. Handy motorcycle lift can be customized with the following: Cycle vise, 8" and 12" extensions, trike extension. 13" front extension, snowmobile wings and lift dolly.

All lifts come with ramp!

Made in the USA.
Specifications

Capacity: 1000 lbs.
Length: 80"
Width: 24"
Maximum Height: 30"
Minimum Height: 7"
Work Surface: 84" x 24"
Air/Power Source: 115V, 60 hz
Ramp Length: 20"
Weight: 311 lbs.
12 Gage Steel 2.7mm

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifts
Product Number HAN10742
Product Name Handy 10742 1000 lb. Elec/Hyd Motorcycle Lift
Unlock Full Specs
to access all available technical data

Similar Products

Double Wide Heavy Duty Lift Table - HDVDW-19246 - Advance Lifts, Inc.
Specs
Capacity 19200 lbs (8707 kg)
Lift Travel 46 inch (1168 mm)
Width 108 to 132 inch (2743 to 3353 mm)
View Details
Lift Tables - 2840004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Telescopic Lifting Column - A35 - Isotech, Inc.
Specs
Capacity 225 lbs (102 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details