Mile-X Equipment, Inc. Champion CRN50, 50 CFM Capacity Refrigerated Dryer CHACRN50

Description
Can be used with air compressor that have a air cooled aftercooler and that are 50 cfm or less. CRN Series refrigerated air dryers are engineered to benefit you today and tomorrow from the tradition of durability that is Champion. Quality components and engineering excellence meld to ensure you of a stable ISO Qulaity Class 4–5 pressure dew point. These exclusive compressed air preparation packages combine reliability, cutting-edge design, and innovative packaging into a single space saving unit. The air quality delivered from an CRN Series dryer may define the difference between moderate and superior results from your plant’s processes or systems. CRN Series dryers benefit you with: Four levels of Intelligence Controller (I-Controller) packages to allow you to customize the CRN Series dryers to meet your specific requirements. This lets you choose which I-Controller package represents your best value. Select Heat Exchanger arrangements to ensure you get the right combination of value and efficiency in every size. This secures your investment today and tomorrow with energy efficiency and the best warranties in the industry. Combination Separator/Filter that incorporates our 99% efficient 3 micron Grade B elements. This ensures you of consistent water removal (especially under low flow conditions). Click here for more detailed information on the CRN Dryer. Call for Information on Bundling Discount
Description
Can be used with air compressor that have a air cooled aftercooler and that are 50 cfm or less. CRN Series refrigerated air dryers are engineered to benefit you today and tomorrow from the tradition of durability that is Champion. Quality components and engineering excellence meld to ensure you of a stable ISO Qulaity Class 4–5 pressure dew point. These exclusive compressed air preparation packages combine reliability, cutting-edge design, and innovative packaging into a single space saving unit. The air quality delivered from an CRN Series dryer may define the difference between moderate and superior results from your plant’s processes or systems. CRN Series dryers benefit you with: Four levels of Intelligence Controller (I-Controller) packages to allow you to customize the CRN Series dryers to meet your specific requirements. This lets you choose which I-Controller package represents your best value. Select Heat Exchanger arrangements to ensure you get the right combination of value and efficiency in every size. This secures your investment today and tomorrow with energy efficiency and the best warranties in the industry. Combination Separator/Filter that incorporates our 99% efficient 3 micron Grade B elements. This ensures you of consistent water removal (especially under low flow conditions). Click here for more detailed information on the CRN Dryer. Call for Information on Bundling Discount

Suppliers

Company
Product
Description
Supplier Links
Champion CRN50, 50 CFM Capacity Refrigerated Dryer - CHACRN50 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Champion CRN50, 50 CFM Capacity Refrigerated Dryer
CHACRN50
Champion CRN50, 50 CFM Capacity Refrigerated Dryer CHACRN50
Can be used with air compressor that have a air cooled aftercooler and that are 50 cfm or less. CRN Series refrigerated air dryers are engineered to benefit you today and tomorrow from the tradition of durability that is Champion. Quality components and engineering excellence meld to ensure you of a stable ISO Qulaity Class 4–5 pressure dew point. These exclusive compressed air preparation packages combine reliability, cutting-edge design, and innovative packaging into a single space saving unit. The air quality delivered from an CRN Series dryer may define the difference between moderate and superior results from your plant’s processes or systems. CRN Series dryers benefit you with: Four levels of Intelligence Controller (I-Controller) packages to allow you to customize the CRN Series dryers to meet your specific requirements. This lets you choose which I-Controller package represents your best value. Select Heat Exchanger arrangements to ensure you get the right combination of value and efficiency in every size. This secures your investment today and tomorrow with energy efficiency and the best warranties in the industry. Combination Separator/Filter that incorporates our 99% efficient 3 micron Grade B elements. This ensures you of consistent water removal (especially under low flow conditions). Click here for more detailed information on the CRN Dryer. Call for Information on Bundling Discount

Can be used with air compressor that have a air cooled aftercooler and that are 50 cfm or less.

CRN Series refrigerated air dryers are engineered to benefit you today and tomorrow from the tradition of durability that is Champion. Quality components and engineering excellence meld to ensure you of a stable ISO Qulaity Class 4–5 pressure dew point. These exclusive compressed air preparation packages combine reliability, cutting-edge design, and innovative packaging into a single space saving unit. The air quality delivered from an CRN Series dryer may define the difference between moderate and superior results from your plant’s processes or systems.

CRN Series dryers benefit you with:

  • Four levels of Intelligence Controller (I-Controller) packages to allow you to customize the CRN Series dryers to meet your specific requirements. This lets you choose which I-Controller package represents your best value.
  • Select Heat Exchanger arrangements to ensure you get the right combination of value and efficiency in every size. This secures your investment today and tomorrow with energy efficiency and the best warranties in the industry.
  • Combination Separator/Filter that incorporates our 99% efficient 3 micron Grade B elements. This ensures you of consistent water removal (especially under low flow conditions).

Click here for more detailed information on the CRN Dryer.

Call for Information on Bundling Discount

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Compressed Air Dryers
Product Number CHACRN50
Product Name Champion CRN50, 50 CFM Capacity Refrigerated Dryer
Unlock Full Specs
to access all available technical data

Similar Products

Membrane air dryer - LDM1-D-MAXI-1000 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 35.31 SCFM (60.02 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Pneumatic Products - CHA Series Compressed Air Dryer - 10000CHA_pneumatic-products-c - Rogers Machinery Company, Inc.
Specs
Dryer Technology Desiccant
Capacity 11940 SCFM (20295 m³/hr)
View Details
Heatless Desiccant Dryer - KAD Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Features Gauge; Filter
Capacity 40 to 5400 SCFM (67.99 to 9179 m³/hr)
View Details