Mile-X Equipment, Inc. CAM Spray 1500WM/SS Stainless Steel Wall Mounted Washer CAM1500WM/SS

Description
CAM Spray 1500WM/SS Stainless Steel Wall Mounted Cold Water Electric Pressure Washer *** CAM Spray Requires That Sales Tax Be Collected On All Orders Shipped To Iowa – Tax Will Be Collected After Order Is Processed *** This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing. Features: Triplex plunger pump with ceramic plungers and stainless steel valves Chemical Injection Trigger Gun Heavy duty wand with quick change tips in 0°, 15°, 25°, 40° soap tip (the 1500A models use a multireg adjustable nozzle in place of the individual quick change tips) Totally enclosed motor Pumps handle fluids up to 180° degrees fahrenheit (except 1500A-1000A 140°) Powder coat frame with wand/hose rack or optional stainless steel frame (SS Models) Dual chemical injection with 10' feed hoses – Dual chemical injection not available on the 1500A models Look for accessories like the wall mount swivel hose reels Made In The USA Specifications: Model: 1500WM/SS PSI/bar: 1500/103.5 GPM/Ipm: 3/11.4 HP: 3 Voltage/amp/phase: 230 Volt/20 amp/1 Pump Maximum Temperature: 180° F Pump Thermal Protection: Mechanical Hose Dimensions: 50' x 3/8" Power Cord: 35' with GFCI Length: 28" Width: 22" Height: 30" Ship Weight: 165 lbs
Description
CAM Spray 1500WM/SS Stainless Steel Wall Mounted Cold Water Electric Pressure Washer *** CAM Spray Requires That Sales Tax Be Collected On All Orders Shipped To Iowa – Tax Will Be Collected After Order Is Processed *** This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing. Features: Triplex plunger pump with ceramic plungers and stainless steel valves Chemical Injection Trigger Gun Heavy duty wand with quick change tips in 0°, 15°, 25°, 40° soap tip (the 1500A models use a multireg adjustable nozzle in place of the individual quick change tips) Totally enclosed motor Pumps handle fluids up to 180° degrees fahrenheit (except 1500A-1000A 140°) Powder coat frame with wand/hose rack or optional stainless steel frame (SS Models) Dual chemical injection with 10' feed hoses – Dual chemical injection not available on the 1500A models Look for accessories like the wall mount swivel hose reels Made In The USA Specifications: Model: 1500WM/SS PSI/bar: 1500/103.5 GPM/Ipm: 3/11.4 HP: 3 Voltage/amp/phase: 230 Volt/20 amp/1 Pump Maximum Temperature: 180° F Pump Thermal Protection: Mechanical Hose Dimensions: 50' x 3/8" Power Cord: 35' with GFCI Length: 28" Width: 22" Height: 30" Ship Weight: 165 lbs

Suppliers

Company
Product
Description
Supplier Links
CAM Spray 1500WM/SS Stainless Steel Wall Mounted Washer - CAM1500WM/SS - Mile-X Equipment, Inc.
Coldwater, OH, USA
CAM Spray 1500WM/SS Stainless Steel Wall Mounted Washer
CAM1500WM/SS
CAM Spray 1500WM/SS Stainless Steel Wall Mounted Washer CAM1500WM/SS
CAM Spray 1500WM/SS Stainless Steel Wall Mounted Cold Water Electric Pressure Washer *** CAM Spray Requires That Sales Tax Be Collected On All Orders Shipped To Iowa – Tax Will Be Collected After Order Is Processed *** This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing. Features: Triplex plunger pump with ceramic plungers and stainless steel valves Chemical Injection Trigger Gun Heavy duty wand with quick change tips in 0°, 15°, 25°, 40° soap tip (the 1500A models use a multireg adjustable nozzle in place of the individual quick change tips) Totally enclosed motor Pumps handle fluids up to 180° degrees fahrenheit (except 1500A-1000A 140°) Powder coat frame with wand/hose rack or optional stainless steel frame (SS Models) Dual chemical injection with 10' feed hoses – Dual chemical injection not available on the 1500A models Look for accessories like the wall mount swivel hose reels Made In The USA Specifications: Model: 1500WM/SS PSI/bar: 1500/103.5 GPM/Ipm: 3/11.4 HP: 3 Voltage/amp/phase: 230 Volt/20 amp/1 Pump Maximum Temperature: 180° F Pump Thermal Protection: Mechanical Hose Dimensions: 50' x 3/8" Power Cord: 35' with GFCI Length: 28" Width: 22" Height: 30" Ship Weight: 165 lbs

CAM Spray 1500WM/SS Stainless Steel Wall Mounted Cold Water Electric Pressure Washer

*** CAM Spray Requires That Sales Tax Be Collected On All Orders Shipped To Iowa – Tax Will Be Collected After Order Is Processed ***

This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!

Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing.

Features:

  • Triplex plunger pump with ceramic plungers and stainless steel valves
  • Chemical Injection
  • Trigger Gun
  • Heavy duty wand with quick change tips in 0°, 15°, 25°, 40° soap tip (the 1500A models use a multireg adjustable nozzle in place of the individual quick change tips)
  • Totally enclosed motor
  • Pumps handle fluids up to 180° degrees fahrenheit (except 1500A-1000A 140°)
  • Powder coat frame with wand/hose rack or optional stainless steel frame (SS Models)
  • Dual chemical injection with 10' feed hoses – Dual chemical injection not available on the 1500A models
  • Look for accessories like the wall mount swivel hose reels
  • Made In The USA

Specifications:

  • Model: 1500WM/SS
  • PSI/bar: 1500/103.5
  • GPM/Ipm: 3/11.4
  • HP: 3
  • Voltage/amp/phase: 230 Volt/20 amp/1
  • Pump Maximum Temperature: 180° F
  • Pump Thermal Protection: Mechanical
  • Hose Dimensions: 50' x 3/8"
  • Power Cord: 35' with GFCI
  • Length: 28"
  • Width: 22"
  • Height: 30"
  • Ship Weight: 165 lbs
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Pressure Washers
Product Number CAM1500WM/SS
Product Name CAM Spray 1500WM/SS Stainless Steel Wall Mounted Washer
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
CA Series Cold Water Pressure Washers - CA-4004-0MHB - WLC Company, Inc.
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Features Cold Water
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details
Pressure Washer 4200 PSI @ 4.0 GPM, Belt Drive Model - DH4240B - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details