Mile-X Equipment, Inc. BendPak HDS-27 4 Post 27,000 LB Lift BENHDS27

Description
Bend-Pak HDS-27 27,000 Lb Four Post Standard Lift *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This lift ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. BendPak collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. BendPak's newest line of heavy-duty four-post truck lifts are here. Bigger sheaves, beefier components and a legacy of dependability--get your hands on these massive machines and bring a higher level of service to your garage or shop. Dimensions: BendPak's HDS-Truck Series four-post lifts are a whole new breed of rugged. They’re newly engineered heavy-duty truck lifts that make light work out of heavy lifting. They work better, are built to last, and feature upgrades that increase safety, durability and productivity. The HDS-18, HDS-27, and extended length HDS-27X four-post models provide a generous 18,000 and 27,000-lb. lifting capacity and feature extra-wide runways to accommodate a wide variety of vehicles configurations. Looking for even more lifting capabilities? Check out the the extended HDS-27X. All HDS-27 standard length truck lifts feature: Supersized 12” diameter cable sheaves within the runway and cross tubes combined with massive 4” diameter sheave axles dramatically improve cable wear and critical component lifespan meaning you’ll increase safety and spend less money in service related expenses down the road. BendPak's HDS-Truck Series lifts feature four stainless-steel lifting cables that provide a great balance between abrasion resistance and fatigue. Grease nipples are located on every sheave and sheave axle to make lubrication maintenance a breeze. Each HDS-Truck Series four-post lift is equipped with a single hydraulic cylinder hidden away under the runway for maximum perf
Description
Bend-Pak HDS-27 27,000 Lb Four Post Standard Lift *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This lift ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. BendPak collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. BendPak's newest line of heavy-duty four-post truck lifts are here. Bigger sheaves, beefier components and a legacy of dependability--get your hands on these massive machines and bring a higher level of service to your garage or shop. Dimensions: BendPak's HDS-Truck Series four-post lifts are a whole new breed of rugged. They’re newly engineered heavy-duty truck lifts that make light work out of heavy lifting. They work better, are built to last, and feature upgrades that increase safety, durability and productivity. The HDS-18, HDS-27, and extended length HDS-27X four-post models provide a generous 18,000 and 27,000-lb. lifting capacity and feature extra-wide runways to accommodate a wide variety of vehicles configurations. Looking for even more lifting capabilities? Check out the the extended HDS-27X. All HDS-27 standard length truck lifts feature: Supersized 12” diameter cable sheaves within the runway and cross tubes combined with massive 4” diameter sheave axles dramatically improve cable wear and critical component lifespan meaning you’ll increase safety and spend less money in service related expenses down the road. BendPak's HDS-Truck Series lifts feature four stainless-steel lifting cables that provide a great balance between abrasion resistance and fatigue. Grease nipples are located on every sheave and sheave axle to make lubrication maintenance a breeze. Each HDS-Truck Series four-post lift is equipped with a single hydraulic cylinder hidden away under the runway for maximum perf

Suppliers

Company
Product
Description
Supplier Links
BendPak HDS-27 4 Post 27,000 LB Lift - BENHDS27 - Mile-X Equipment, Inc.
Coldwater, OH, USA
BendPak HDS-27 4 Post 27,000 LB Lift
BENHDS27
BendPak HDS-27 4 Post 27,000 LB Lift BENHDS27
Bend-Pak HDS-27 27,000 Lb Four Post Standard Lift *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This lift ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. BendPak collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. BendPak's newest line of heavy-duty four-post truck lifts are here. Bigger sheaves, beefier components and a legacy of dependability--get your hands on these massive machines and bring a higher level of service to your garage or shop. Dimensions: BendPak's HDS-Truck Series four-post lifts are a whole new breed of rugged. They’re newly engineered heavy-duty truck lifts that make light work out of heavy lifting. They work better, are built to last, and feature upgrades that increase safety, durability and productivity. The HDS-18, HDS-27, and extended length HDS-27X four-post models provide a generous 18,000 and 27,000-lb. lifting capacity and feature extra-wide runways to accommodate a wide variety of vehicles configurations. Looking for even more lifting capabilities? Check out the the extended HDS-27X. All HDS-27 standard length truck lifts feature: Supersized 12” diameter cable sheaves within the runway and cross tubes combined with massive 4” diameter sheave axles dramatically improve cable wear and critical component lifespan meaning you’ll increase safety and spend less money in service related expenses down the road. BendPak's HDS-Truck Series lifts feature four stainless-steel lifting cables that provide a great balance between abrasion resistance and fatigue. Grease nipples are located on every sheave and sheave axle to make lubrication maintenance a breeze. Each HDS-Truck Series four-post lift is equipped with a single hydraulic cylinder hidden away under the runway for maximum perf

Bend-Pak HDS-27 27,000 Lb Four Post Standard Lift

*Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This lift ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. BendPak collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout.

BendPak's newest line of heavy-duty four-post truck lifts are here. Bigger sheaves, beefier components and a legacy of dependability--get your hands on these massive machines and bring a higher level of service to your garage or shop.

Dimensions:

BendPak's HDS-Truck Series four-post lifts are a whole new breed of rugged. They’re newly engineered heavy-duty truck lifts that make light work out of heavy lifting. They work better, are built to last, and feature upgrades that increase safety, durability and productivity. The HDS-18, HDS-27, and extended length HDS-27X four-post models provide a generous 18,000 and 27,000-lb. lifting capacity and feature extra-wide runways to accommodate a wide variety of vehicles configurations.

Looking for even more lifting capabilities? Check out the the extended HDS-27X.
All HDS-27 standard length truck lifts feature:

  • Supersized 12” diameter cable sheaves within the runway and cross tubes combined with massive 4” diameter sheave axles dramatically improve cable wear and critical component lifespan meaning you’ll increase safety and spend less money in service related expenses down the road.
  • BendPak's HDS-Truck Series lifts feature four stainless-steel lifting cables that provide a great balance between abrasion resistance and fatigue.
  • Grease nipples are located on every sheave and sheave axle to make lubrication maintenance a breeze.
  • Each HDS-Truck Series four-post lift is equipped with a single hydraulic cylinder hidden away under the runway for maximum perf
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifts
Product Number BENHDS27
Product Name BendPak HDS-27 4 Post 27,000 LB Lift
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 1045 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 4000 lbs (1814 kg)
Lift Travel 53 inch (1346 mm)
View Details
Lift Tables - 2840004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Telescopic Lifting Column - F13 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details