Mile-X Equipment, Inc. BendPak HD-7P 4 Post 7,000 LB Lift BENHD7P

Description
BendPak HD-7P 7,000 Lb Four Post Medium Duty Lift (Standard Width) *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This lift ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. BendPak collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. The HD-7P is a true space-saving powerhouse. The perfect service lift for shops with limited floor-space, the HD-7P requires no special foundation or complicated installation. About the size of a typical parking space, this lift doubles nicely as a residential / commercial parking lift. The applications are endless, but what else would you expect from BendPak? After being in this business for over 40 years, our reputation is as solid as our lifts. And if you've ever owned a BendPak, you know that means a whole lot. Dependable design 4 heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market. Dual-hub cable sheaves Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. When you buy BendPak, we throw in peace of mind as a free gift. Multi-level locking positions The HD-7P is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously. Heavy-duty aircraft cable Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 14,400 lbs. each. The combined rating of these cables is more than 822% of the maximum lifting capacity of the entire lift! And we make s
Description
BendPak HD-7P 7,000 Lb Four Post Medium Duty Lift (Standard Width) *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This lift ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. BendPak collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. The HD-7P is a true space-saving powerhouse. The perfect service lift for shops with limited floor-space, the HD-7P requires no special foundation or complicated installation. About the size of a typical parking space, this lift doubles nicely as a residential / commercial parking lift. The applications are endless, but what else would you expect from BendPak? After being in this business for over 40 years, our reputation is as solid as our lifts. And if you've ever owned a BendPak, you know that means a whole lot. Dependable design 4 heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market. Dual-hub cable sheaves Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. When you buy BendPak, we throw in peace of mind as a free gift. Multi-level locking positions The HD-7P is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously. Heavy-duty aircraft cable Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 14,400 lbs. each. The combined rating of these cables is more than 822% of the maximum lifting capacity of the entire lift! And we make s

Suppliers

Company
Product
Description
Supplier Links
BendPak HD-7P 4 Post 7,000 LB Lift - BENHD7P - Mile-X Equipment, Inc.
Coldwater, OH, USA
BendPak HD-7P 4 Post 7,000 LB Lift
BENHD7P
BendPak HD-7P 4 Post 7,000 LB Lift BENHD7P
BendPak HD-7P 7,000 Lb Four Post Medium Duty Lift (Standard Width) *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This lift ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. BendPak collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. The HD-7P is a true space-saving powerhouse. The perfect service lift for shops with limited floor-space, the HD-7P requires no special foundation or complicated installation. About the size of a typical parking space, this lift doubles nicely as a residential / commercial parking lift. The applications are endless, but what else would you expect from BendPak? After being in this business for over 40 years, our reputation is as solid as our lifts. And if you've ever owned a BendPak, you know that means a whole lot. Dependable design 4 heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market. Dual-hub cable sheaves Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. When you buy BendPak, we throw in peace of mind as a free gift. Multi-level locking positions The HD-7P is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously. Heavy-duty aircraft cable Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 14,400 lbs. each. The combined rating of these cables is more than 822% of the maximum lifting capacity of the entire lift! And we make s

BendPak HD-7P 7,000 Lb Four Post Medium Duty Lift (Standard Width)

*Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This lift ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. BendPak collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout.

The HD-7P is a true space-saving powerhouse. The perfect service lift for shops with limited floor-space, the HD-7P requires no special foundation or complicated installation. About the size of a typical parking space, this lift doubles nicely as a residential / commercial parking lift. The applications are endless, but what else would you expect from BendPak? After being in this business for over 40 years, our reputation is as solid as our lifts. And if you've ever owned a BendPak, you know that means a whole lot.

Dependable design
4 heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market.

Dual-hub cable sheaves
Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. When you buy BendPak, we throw in peace of mind as a free gift.

Multi-level locking positions
The HD-7P is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously.

Heavy-duty aircraft cable
Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 14,400 lbs. each. The combined rating of these cables is more than 822% of the maximum lifting capacity of the entire lift! And we make s

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifts
Product Number BENHD7P
Product Name BendPak HD-7P 4 Post 7,000 LB Lift
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Telescopic Lifting Column - A13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Recessed Dock Lift - 3350 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 10000 lbs (4535 kg)
Lift Travel 58 inch (1473 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details