Mile-X Equipment, Inc. Associated 6006 Battery Charger ASS6006

Description
Associated Portable Battery Charger Model 6006 6/12/24 Volt Fleet charging power with a cranking assist rating higher than any other charger in its classification. This heavy-duty fleet charger rejuvenates all standard and maintenance-free 6 Volt, 12 Volt and 24 Volt batteries with five charging positions. 10" MORE STARTING POWER THAN PREVIOUS MODEL. Features: Five year limited warranty Automatic timer with "HOLD" UL, cUL, and/or CSA listed for INDOOR AND OUTDOOR USE AC and DC circuit overload protection Patented "Stop/Go" light Heavy-duty chrome plated handle w/clamp-holder/bar. Fan Cooled MADE IN USA
Description
Associated Portable Battery Charger Model 6006 6/12/24 Volt Fleet charging power with a cranking assist rating higher than any other charger in its classification. This heavy-duty fleet charger rejuvenates all standard and maintenance-free 6 Volt, 12 Volt and 24 Volt batteries with five charging positions. 10" MORE STARTING POWER THAN PREVIOUS MODEL. Features: Five year limited warranty Automatic timer with "HOLD" UL, cUL, and/or CSA listed for INDOOR AND OUTDOOR USE AC and DC circuit overload protection Patented "Stop/Go" light Heavy-duty chrome plated handle w/clamp-holder/bar. Fan Cooled MADE IN USA

Suppliers

Company
Product
Description
Supplier Links
Associated 6006 Battery Charger - ASS6006 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Associated 6006 Battery Charger
ASS6006
Associated 6006 Battery Charger ASS6006
Associated Portable Battery Charger Model 6006 6/12/24 Volt Fleet charging power with a cranking assist rating higher than any other charger in its classification. This heavy-duty fleet charger rejuvenates all standard and maintenance-free 6 Volt, 12 Volt and 24 Volt batteries with five charging positions. 10" MORE STARTING POWER THAN PREVIOUS MODEL. Features: Five year limited warranty Automatic timer with "HOLD" UL, cUL, and/or CSA listed for INDOOR AND OUTDOOR USE AC and DC circuit overload protection Patented "Stop/Go" light Heavy-duty chrome plated handle w/clamp-holder/bar. Fan Cooled MADE IN USA

Associated Portable Battery Charger

Model 6006 6/12/24 Volt

Fleet charging power with a cranking assist rating higher than any other charger in its classification. This heavy-duty fleet charger rejuvenates all standard and maintenance-free 6 Volt, 12 Volt and 24 Volt batteries with five charging positions. 10" MORE STARTING POWER THAN PREVIOUS MODEL.

Features:

  • Five year limited warranty
  • Automatic timer with "HOLD"
  • UL, cUL, and/or CSA listed for INDOOR AND OUTDOOR USE
  • AC and DC circuit overload protection
  • Patented "Stop/Go" light
  • Heavy-duty chrome plated handle w/clamp-holder/bar.
  • Fan Cooled
  • MADE IN USA
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Battery Chargers
Product Number ASS6006
Product Name Associated 6006 Battery Charger
Unlock Full Specs
to access all available technical data

Similar Products

24VDC Single Phase DIN Rail Battery Charger - CB2410AC - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
1-slot charging station - 1-charging-station-sp9ex-sc9ex - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
Indicator Light Portable Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
Battery Chargers - 180393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 24.0 volts
View Details