Ammco Brake Lathe
This Ammco Brake Lathe ships by truck and extra shipping charges will apply to ship to a non-commercial address.
** Promo Price Good Through December 31st 2011! **
(Promo comes with a FREE Kit E)
*** Cabinet is NOT Included ***
Ammco® brake lathes that were bought more than four decades ago are still in use today. You won't find faster, more accurate, more durable, or easier-to-use lathes anywhere. First Choice of Professionals for Over 50 Years
Since its initial introduction four decades ago, the Ammco Model 4000B has been a favorite of brake technicians everywhere. And for good reason. It's simple. It's fast. It's very precise. Plus its reliability and durability is legendary in the industry.
Features: Twin cutter tools and quick drum-to-rotor changeover Adjustable spindle speeds (if desired) allow for quick rough cut/finish cut settings Infinitely adjustable spindle-feed gear box User-friendly ergonomics Supports drums or rotors up to 100 lbs using the standard 1" (25.4mm) arbor, or up to 200 lbs using the optional 1-7/8" (47.63mm) arbor High Volume Flywheel Service Capability Spindle Bearings: Bronze Sleeve Motor Size: 1 Horsepower Standard Tool Bits: Negative Rake Standard Arbor Taper: Double
Specifications:
Model
4000B
Max Rotor Diameter
14½"
†
Max Rotor Face Width
3¾"
Max Rotor Thickness
1-7/8"
Max Arbor Capacity
A: Standard
B: Heavy Duty Arbor
C: Outboard A: 100 lbs
B: 200 lbs
C: N/A
Spindle Speed
100, 200 RPM
Drum Feed Rate
.002" to .020"/REV
Rotor Feed Rate
.002"/.010"/REV
Drum Depth
Up to 6-7/8"
Ammco Brake Lathe
This Ammco Brake Lathe ships by truck and extra shipping charges will apply to ship to a non-commercial address.
** Promo Price Good Through December 31st 2011! **
(Promo comes with a FREE Kit E)
*** Cabinet is NOT Included ***
Ammco® brake lathes that were bought more than four decades ago are still in use today. You won't find faster, more accurate, more durable, or easier-to-use lathes anywhere.
First Choice of Professionals for Over 50 Years
Since its initial introduction four decades ago, the Ammco Model 4000B has been a favorite of brake technicians everywhere. And for good reason. It's simple. It's fast. It's very precise. Plus its reliability and durability is legendary in the industry.
Features:
- Twin cutter tools and quick drum-to-rotor changeover
- Adjustable spindle speeds (if desired) allow for quick rough cut/finish cut settings
- Infinitely adjustable spindle-feed gear box
- User-friendly ergonomics
- Supports drums or rotors up to 100 lbs using the standard 1" (25.4mm) arbor, or up to 200 lbs using the optional 1-7/8" (47.63mm) arbor
- High Volume
- Flywheel Service Capability
- Spindle Bearings: Bronze Sleeve
- Motor Size: 1 Horsepower
- Standard Tool Bits: Negative Rake Standard
- Arbor Taper: Double
Specifications:
|
Model | 4000B |
|
Max Rotor Diameter | 14½"
† |
|
Max Rotor Face Width | 3¾" |
|
Max Rotor Thickness | 1-7/8" |
|
Max Arbor Capacity
A: Standard
B: Heavy Duty Arbor
C: Outboard | A: 100 lbs
B: 200 lbs
C: N/A |
|
Spindle Speed | 100, 200 RPM |
|
Drum Feed Rate | .002" to .020"/REV |
|
Rotor Feed Rate | .002"/.010"/REV |
|
Drum Depth | Up to 6-7/8" |