Mile-X Equipment, Inc. AFF 992 Heavy-Duty Workbench AFF992

Description
AFF 992 Heavy-Duty Workbench This AFF workbench ships by truck and extra shipping charges will apply to ship to a non-commercial address. These New Heavy-Duty Work Benches are made of rolled edge steel (for safety) and are powder-coated to resist scratches, chips, and rust. Each has sturdy 10-guage steel worktops that can handle the weight of even the heaviest parts and assemblies. Bolt-down feet for added safety. Features: 10-Gauge rolled edge steel work top with 2" retaining wall on sides and back (1750 lb. load capacity) Two key-lock steel drawers with full-extension, ball-bearing slides One 12-Gauge steel shelf with a 550 lb load capacity Specifications:
Description
AFF 992 Heavy-Duty Workbench This AFF workbench ships by truck and extra shipping charges will apply to ship to a non-commercial address. These New Heavy-Duty Work Benches are made of rolled edge steel (for safety) and are powder-coated to resist scratches, chips, and rust. Each has sturdy 10-guage steel worktops that can handle the weight of even the heaviest parts and assemblies. Bolt-down feet for added safety. Features: 10-Gauge rolled edge steel work top with 2" retaining wall on sides and back (1750 lb. load capacity) Two key-lock steel drawers with full-extension, ball-bearing slides One 12-Gauge steel shelf with a 550 lb load capacity Specifications:

Suppliers

Company
Product
Description
Supplier Links
AFF 992 Heavy-Duty Workbench - AFF992 - Mile-X Equipment, Inc.
Coldwater, OH, USA
AFF 992 Heavy-Duty Workbench
AFF992
AFF 992 Heavy-Duty Workbench AFF992
AFF 992 Heavy-Duty Workbench This AFF workbench ships by truck and extra shipping charges will apply to ship to a non-commercial address. These New Heavy-Duty Work Benches are made of rolled edge steel (for safety) and are powder-coated to resist scratches, chips, and rust. Each has sturdy 10-guage steel worktops that can handle the weight of even the heaviest parts and assemblies. Bolt-down feet for added safety. Features: 10-Gauge rolled edge steel work top with 2" retaining wall on sides and back (1750 lb. load capacity) Two key-lock steel drawers with full-extension, ball-bearing slides One 12-Gauge steel shelf with a 550 lb load capacity Specifications:

AFF 992 Heavy-Duty Workbench

This AFF workbench ships by truck and extra shipping charges will apply to ship to a non-commercial address.

These New Heavy-Duty Work Benches are made of rolled edge steel (for safety) and are powder-coated to resist scratches, chips, and rust. Each has sturdy 10-guage steel worktops that can handle the weight of even the heaviest parts and assemblies. Bolt-down feet for added safety.

Features:

  • 10-Gauge rolled edge steel work top with 2" retaining wall on sides and back (1750 lb. load capacity)
  • Two key-lock steel drawers with full-extension, ball-bearing slides
  • One 12-Gauge steel shelf with a 550 lb load capacity

Specifications:

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number AFF992
Product Name AFF 992 Heavy-Duty Workbench
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Compact Cell Culture Workstation - InvivO2 300 - Baker
Specs
Type Cleanroom
Length 26.7 inch (679 mm)
Width 31.1 inch (790.00 mm)
View Details
Workbenches (WS/EW) - LG4105C - Rousseau Metal Inc.
Specs
Length 34.0 inch (864 mm)
Width 72.0 inch (1828.80 mm)
Height 30.0 inch (762 mm)
View Details