Mile-X Equipment, Inc. AFF 990 Heavy-Duty Workbench AFF990

Description
AFF Heavy-Duty Workbench This AFF Heavy-Duty Workbench ships by truck and extra shipping charges will apply to ship to a non-commercial address. These New Heavy-Duty Work Benches are made of rolled edge steel (for safety) and are powder-coated to resist scratches, chips, and rust. Each has sturdy 10-guage steel worktops that can handle the weight of even the heaviest parts and assemblies. Bolt-down feet for added safety. Features: 10-Gauge rolled edge steel work top with 2" retaining wall on sides and back (1750 lb load capacity) Two 12-Gauge steel shelves each with a 550 lb load capacity Specifications:
Description
AFF Heavy-Duty Workbench This AFF Heavy-Duty Workbench ships by truck and extra shipping charges will apply to ship to a non-commercial address. These New Heavy-Duty Work Benches are made of rolled edge steel (for safety) and are powder-coated to resist scratches, chips, and rust. Each has sturdy 10-guage steel worktops that can handle the weight of even the heaviest parts and assemblies. Bolt-down feet for added safety. Features: 10-Gauge rolled edge steel work top with 2" retaining wall on sides and back (1750 lb load capacity) Two 12-Gauge steel shelves each with a 550 lb load capacity Specifications:

Suppliers

Company
Product
Description
Supplier Links
AFF 990 Heavy-Duty Workbench - AFF990 - Mile-X Equipment, Inc.
Coldwater, OH, USA
AFF 990 Heavy-Duty Workbench
AFF990
AFF 990 Heavy-Duty Workbench AFF990
AFF Heavy-Duty Workbench This AFF Heavy-Duty Workbench ships by truck and extra shipping charges will apply to ship to a non-commercial address. These New Heavy-Duty Work Benches are made of rolled edge steel (for safety) and are powder-coated to resist scratches, chips, and rust. Each has sturdy 10-guage steel worktops that can handle the weight of even the heaviest parts and assemblies. Bolt-down feet for added safety. Features: 10-Gauge rolled edge steel work top with 2" retaining wall on sides and back (1750 lb load capacity) Two 12-Gauge steel shelves each with a 550 lb load capacity Specifications:

AFF Heavy-Duty Workbench

This AFF Heavy-Duty Workbench ships by truck and extra shipping charges will apply to ship to a non-commercial address.

These New Heavy-Duty Work Benches are made of rolled edge steel (for safety) and are powder-coated to resist scratches, chips, and rust. Each has sturdy 10-guage steel worktops that can handle the weight of even the heaviest parts and assemblies. Bolt-down feet for added safety.

Features:

  • 10-Gauge rolled edge steel work top with 2" retaining wall on sides and back (1750 lb load capacity)
  • Two 12-Gauge steel shelves each with a 550 lb load capacity

Specifications:

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number AFF990
Product Name AFF 990 Heavy-Duty Workbench
Unlock Full Specs
to access all available technical data

Similar Products

Physiological Cell Culture Workstations - Dual Chamber - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 3.7 inch (94.60 mm)
View Details
ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Combination PCR Workstation - AC624LFUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details