DME Company Versa-Slide® Standard Slide Assemblies

Description
Designed for standard and custom mold bases Available as a complete assembly or individual components Sliding mechanics are finished ground, with .005 grind stock left on overall width, bottom of wear plate and slide angle Much more economical than a custom slide made from scratch Available in 10 different overal widths
Description
Designed for standard and custom mold bases Available as a complete assembly or individual components Sliding mechanics are finished ground, with .005 grind stock left on overall width, bottom of wear plate and slide angle Much more economical than a custom slide made from scratch Available in 10 different overal widths

Suppliers

Company
Product
Description
Supplier Links
Versa-Slide® Standard Slide Assemblies -  - DME Company
Madison Heights, MI, USA
Versa-Slide® Standard Slide Assemblies
Versa-Slide® Standard Slide Assemblies
Designed for standard and custom mold bases Available as a complete assembly or individual components Sliding mechanics are finished ground, with .005 grind stock left on overall width, bottom of wear plate and slide angle Much more economical than a custom slide made from scratch Available in 10 different overal widths
  • Designed for standard and custom mold bases
  • Available as a complete assembly or individual components
  • Sliding mechanics are finished ground, with .005 grind stock left on overall width, bottom of wear plate and slide angle
  • Much more economical than a custom slide made from scratch
  • Available in 10 different overal widths
Supplier's Site

Technical Specifications

  DME Company
Product Category Linear Slides and Linear Stages
Product Name Versa-Slide® Standard Slide Assemblies
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 3201MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGST-25-50-Y12A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details
Device Alignment Stage, Wide Five-Axis, Vacuum, 3 mm, 8°, 8-32 & 1/4-20 - 9082-V - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Motor Type Hex-Key
View Details