DME Company VF GP Series VectorForm Guide Plate

Description
Guide Plate – GP Material: S 5O C / DIN 1.1213 / AISI 1050 Hardness: HRc 21-26
Description
Guide Plate – GP Material: S 5O C / DIN 1.1213 / AISI 1050 Hardness: HRc 21-26

Suppliers

Company
Product
Description
Supplier Links
VF GP Series - VectorForm Guide Plate - DME Company
Madison Heights, MI, USA
Guide Plate – GP Material: S 5O C / DIN 1.1213 / AISI 1050 Hardness: HRc 21-26

Guide Plate – GP
Material: S 5O C / DIN 1.1213 / AISI 1050
Hardness: HRc 21-26

Supplier's Site

Technical Specifications

  DME Company
Product Category Tooling Plates and Columns
Product Number VectorForm Guide Plate
Product Name VF GP Series
Plate / Block Type Platen / Mold Plate; Guide Plate
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
BLANK ALUMINUM MOLD FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Ball Lock® Fixture Plates - 28724 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.9843 inch (25 mm)
View Details
UF Quick-Change U-Style Insert Mold - SLU Series - DME Company
Specs
Plate / Block Type Base Plate; Platen / Mold Plate
Material Steel
Width / Diameter 3.25 to 12 inch (82.55 to 305 mm)
View Details