DME Company Control Systems Valve Gate Hydraulic Controller

Description
Hydraulic (oil) valve gate controls provide reliable, accurate and effective control Solid-state timers and relays have a life rating of 10 million cycles User-friendly auto-reset function Individual test buttons for each zone provide precise time control to .01 second Compact design takes up minimal space Provided with a 120 VAC connector, runs on 88 to 264 VAC Supply air pressure from 30 to 100 PSI, maximum volume of 50 CFM The one gallon accumulator stores precharged oil, allowing for instantaneous operation, air powered hydraulic pump provides 5 GPM 10:1 ratio of supplied air pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator Hydraulic hose assemlbies and trigger cable included with each controller Hydraulic quick connect HNV-14-M by PCI, similar to Parker 60 Series Customer to supply male connector on the mold Internal hydraulic storage tank included, customer to supply oil (min. 5 gallons)
Description
Hydraulic (oil) valve gate controls provide reliable, accurate and effective control Solid-state timers and relays have a life rating of 10 million cycles User-friendly auto-reset function Individual test buttons for each zone provide precise time control to .01 second Compact design takes up minimal space Provided with a 120 VAC connector, runs on 88 to 264 VAC Supply air pressure from 30 to 100 PSI, maximum volume of 50 CFM The one gallon accumulator stores precharged oil, allowing for instantaneous operation, air powered hydraulic pump provides 5 GPM 10:1 ratio of supplied air pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator Hydraulic hose assemlbies and trigger cable included with each controller Hydraulic quick connect HNV-14-M by PCI, similar to Parker 60 Series Customer to supply male connector on the mold Internal hydraulic storage tank included, customer to supply oil (min. 5 gallons)

Suppliers

Company
Product
Description
Supplier Links
Control Systems - Valve Gate Hydraulic Controller - DME Company
Madison Heights, MI, USA
Hydraulic (oil) valve gate controls provide reliable, accurate and effective control Solid-state timers and relays have a life rating of 10 million cycles User-friendly auto-reset function Individual test buttons for each zone provide precise time control to .01 second Compact design takes up minimal space Provided with a 120 VAC connector, runs on 88 to 264 VAC Supply air pressure from 30 to 100 PSI, maximum volume of 50 CFM The one gallon accumulator stores precharged oil, allowing for instantaneous operation, air powered hydraulic pump provides 5 GPM 10:1 ratio of supplied air pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator Hydraulic hose assemlbies and trigger cable included with each controller Hydraulic quick connect HNV-14-M by PCI, similar to Parker 60 Series Customer to supply male connector on the mold Internal hydraulic storage tank included, customer to supply oil (min. 5 gallons)

Hydraulic (oil) valve gate controls provide reliable, accurate and effective control

  • Solid-state timers and relays have a life rating of 10 million cycles
  • User-friendly auto-reset function
  • Individual test buttons for each zone provide precise time control to .01 second
  • Compact design takes up minimal space
  • Provided with a 120 VAC connector, runs on 88 to 264 VAC
  • Supply air pressure from 30 to 100 PSI, maximum volume of 50 CFM
  • The one gallon accumulator stores precharged oil, allowing for instantaneous operation, air powered hydraulic pump provides 5 GPM
  • 10:1 ratio of supplied air pressure to hydraulic output pressure.
    (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI)
  • The hydraulic output pressure can be controlled by the internal air regulator
  • Hydraulic hose assemlbies and trigger cable included with each controller
  • Hydraulic quick connect HNV-14-M by PCI, similar to Parker 60 Series
    Customer to supply male connector on the mold
  • Internal hydraulic storage tank included, customer to supply oil (min. 5 gallons)
Supplier's Site

Technical Specifications

  DME Company
Product Category Specialty Process Controllers
Product Number Valve Gate Hydraulic Controller
Product Name Control Systems
Controller Type Flow; Pressure
Unlock Full Specs
to access all available technical data

Similar Products

Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details
SENTRY io® Controller -  - MSA Safety
Specs
Controller Type Fire and Gas Detection Controller; Environmental
Form Factor Chassis
Interface Digital Front Panel
View Details